EN
  • EN
  • DE

H-9110-B

Part No H-9110-B
Manufacturer Bud Industries
Catalog Boxes, Enclosures, Racks
Description HANDLE STEEL/CHROME MTG CTR 6" / Instrumentation Handle Steel, Chrome Plated Screw Holes, Back
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks>Handles
Mfr Bud Industries
Package Bulk
Type Instrumentation
Height 1.625" (41.28mm)
Length - Center to Center 6.000" (152.40mm)
Thread/Screw/Hole Size #10-32
Material Steel, Chrome Plated
Mounting Type Screw Holes, Back
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9403.99.9041
Other Names H9110B,H 9110 B,377-1228
Standard Package 1
Win Source Part Number 1020204-H-9110-B
Ultra Librarian 3D Model Ultra Librarian H-9110-B CAD Model

Description

The Bud Industries H-9110-B is a bulk-packaged, steel, chrome-plated instrumentation handle designed for use in boxes, enclosures, and racks.

  • Mounting: Screw holes
  • Thread/Screw/Hole Size: #10-32
  • Length: 6.000" (152.40mm)
  • Height: 1.625" (41.28mm)
  • ECCN: EAR99
  • HTSUS Code: 9403.99.9041
  • Other Part Numbers: H9110B, H 9110 B, 377-1228

You May Also Be Interested in

Hammond Manufacturing
BOX ABS GRY/CL 3.540"L X 2.440"W / Box Plastic, ABS Gray, Clear Cover/Door Cover Included 3.540" L x 2.440" W (89.92mm x 61.98mm) X 1.570" (39.88mm)
Need more? Email Us
Rose Enclosures
BOX ALUM GRAY 7.09"L X 5.51"W
Lowest to $80.7272
Hammond Manufacturing
BOX ALUM NAT 6.299"L X 6.496"W / Box Metal, Aluminum Natural End Panel(s) 6.299" L x 6.496" W (159.99mm x 165.00mm) X 1.201" (30.51mm)
Need more? Email Us
Hammond Manufacturing
BOX ABS GRAY 2.598"L X 2.008"W / Box Plastic, ABS Gray Split Sides 2.598" L x 2.008" W (66.00mm x 51.00mm) X 1.378" (35.00mm)
Need more? Email Us
3M
Bumpers and Leveling Elements Bumper Black Polyurethane Adhesive Mount 22.3mm Automotive
Need more? Email Us
Hammond Manufacturing
TURRET / Metal, Stainless Steel Turret 16.620" L x 24.000" W x 20.000" H (422.15mm x 609.60mm x 508.00mm) Natural
Need more? Email Us
Hammond Manufacturing
MODULAR DBL DOOR FLANGE DISC / Metal, Steel Equipment Cabinet Enclosed, Bottom, Top 31.496" L x 62.992" W x 78.937" H (800.00mm x 1600.00mm x 2005.00mm) Gray
Need more? Email Us
Hammond Manufacturing
Power Strip, Basic, 6 Outlets, Rack Mnt, Cur-Rtg 10A, wo/Cord Cord, Pilot Light, Front
Need more? Email Us
Hammond Manufacturing
BOX ALUM NAT 4.724"L X 4.055"W / Box Metal, Aluminum Natural End Panel(s) 4.724" L x 4.055" W (120.00mm x 103.00mm) X 2.087" (53.00mm)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess