EN
  • EN
  • DE

1455N1201

Part No 1455N1201
Manufacturer Hammond Manufacturing
Catalog Boxes, Enclosures, Racks
Description BOX ALUM NAT 4.724"L X 4.055"W / Box Metal, Aluminum Natural End Panel(s) 4.724" L x 4.055" W (120.00mm x 103.00mm) X 2.087" (53.00mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks>Boxes
Mfr Hammond Manufacturing
Series 1455
Package Bulk
Container Type Box
Dimension 4.724" L x 4.055" W (120.00mm x 103.00mm)
Height 2.087" (53.00mm)
Area (L x W) 19.2in² (124cm²)
Design End Panel(s)
Material Metal, Aluminum
Color Natural
Thickness 0.060" (1.52mm)
Features Card Guides
Weight 0.66 lb (299.37 g)
Base Product Number 1455
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7612.90.1090
Other Names 1455N1201-ND,HM974
Standard Package 1
Win Source Part Number 1016695-1455N1201
Ultra Librarian 3D Model Ultra Librarian 1455N1201 CAD Model

Description

The 1455N1201 is a small, general-purpose enclosure manufactured by Hammond Manufacturing. It is designed to house and protect electronic components and circuits from the environment.

Applications

  • Small electronic project enclosures
  • Test equipment housings
  • DIY electronics projects
  • Sensor housings
  • Industrial control applications

Features

  • Diecast aluminum construction
  • Natural finish
  • Designed to meet IP54 rating (splashproof)
  • Easy to machine and modify
  • Available with or without mounting flanges

Benefits

  • Provides robust protection for electronic components
  • Shields against EMI/RFI interference
  • Allows for easy prototyping and development
  • Offers a professional-looking enclosure for finished products
  • Durable and long-lasting

Additional Details

The 1455N1201 enclosure is made from diecast aluminum, providing excellent strength and durability. Its dimensions are approximately 120mm x 80mm x 40mm. The natural finish can be easily painted or powder-coated to match specific aesthetic requirements. The enclosure can be easily machined to accommodate connectors, switches, and other external components. Appropriate sealing methods must be employed to maintain the IP54 rating when machining or modifying the enclosure.

You May Also Be Interested in

Hammond Manufacturing
BOX ABS TRN BLUE 3.43"L X 2.28"W / Box Plastic, ABS Translucent - Blue Cover Included 3.427" L x 2.279" W (87.05mm x 57.89mm) X 1.604" (40.75mm)
Need more? Email Us
Hammond Manufacturing
Power Strip, Basic, 6 Outlets, Rack Mnt, Cur-Rtg 10A, wo/Cord Cord, Pilot Light, Front
Need more? Email Us
Hammond Manufacturing
BOX ABS GRAY 4.707"L X 4.724"W / Box Plastic, ABS Gray Cover Included 4.707" L x 4.724" W (119.56mm x 119.99mm) X 2.381" (60.48mm)
Need more? Email Us
Bud Industries
BOX ALUM NAT 10.315"L X 7.165"W / Box Metal, Aluminum Natural Cover Included 10.315" L x 7.165" W (262.00mm x 181.99mm) X 3.543" (90.00mm)
Need more? Email Us
Hammond Manufacturing
MODULAR DBL DOOR FLANGE DISC / Metal, Steel Equipment Cabinet Enclosed, Bottom, Top 31.496" L x 62.992" W x 78.937" H (800.00mm x 1600.00mm x 2005.00mm) Gray
Need more? Email Us
Hoffman Enclosures, Inc.
PANEL FITS 300X200MM / Panel, Inner 10.240" L x 6.300" W (260.10mm x 160.02mm)
Need more? Email Us
Rose Enclosures
BOX ALUM GRAY 7.09"L X 5.51"W
Lowest to $80.7272
Hammond Manufacturing
BOX STEEL GRAY 20"L X 16"W / Box Metal, Steel Gray Hinged Door, Lid 20.000" L x 16.000" W (508.00mm x 406.40mm) X 9.000" (228.60mm)
Need more? Email Us
Hammond Manufacturing
BOX PLAS GRAY 7.402"L X 4.331"W / Box Plastic, Polystyrene Gray Hand Held, Split Sides 7.402" L x 4.331" W (188.00mm x 110.00mm) X 3.937" (100.00mm)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess