EN
  • EN
  • DE
Part No 7176
Manufacturer Keystone Electronics
Catalog Handles, Locks, Latches
Description HANDLE ALUMINUM MTG CTR 4"
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Handles
Mfr Keystone Electronics
Package Bulk
Product Status Active
Type Instrumentation
Height 1.500" (38.10mm)
Length - Center to Center 4.000" (101.60mm)
Thread/Screw/Hole Size #10-32
Material Aluminum
Mounting Type Screw Holes, Back
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7616.99.5190
Win Source Part Number 857076-7176
Ultra Librarian 3D Model Ultra Librarian 7176 CAD Model

Description

The STEP-Z Differential Pair Array 857077-47548-100 is a versatile connector designed for board-to-board or mezzanine applications.

  • Signal Positions: 200 (100 pairs)
  • Pitch: 0.051" (1.30mm)
  • Contact Finish: Gold
  • Rows: 18
  • Mounting Type: Surface Mount
  • Height Above Board: 0.825" (20.95mm)
  • Mated Stacking Heights: 25mm, 31mm, 35mm
  • Package: Tray
  • Standard Package: 25 pcs

You May Also Be Interested in

Elesa USA Corporation
LAC-P, CAM LEVERS, WITHOUT ADJUS
Need more? Email Us
Keystone Electronics
HANDLE BRASS MTG CTR 2"
Need more? Email Us
514
Keystone Electronics
HANDLE ALUMINUM MTG CTR 6"
Lowest to $6.7233
Elesa USA Corporation
Rotating Handle Polyamide Screw Holes, Back
Need more? Email Us
Davies Molding, LLC
HANDLE PHENOLIC MTG CTR 4.25"
Need more? Email Us
RAF Electronic Hardware
HANDLE ALUMINUM MTG CTR 0.748" / Instrumentation Handle Aluminum Screw Holes, Back
Need more? Email Us
Elesa USA Corporation
M.443-CH, BRIDGE HANDLES, POLYAM
Need more? Email Us
Elesa USA Corporation
BL.666, GEAR LEVER HANDLES, DURO
Need more? Email Us
Elesa USA Corporation
Instrumentation Handle Polyamide Screw Holes, Back
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $86.6897 $86.6897
2+ $83.9812 $167.9624
3+ $81.2716 $243.8148
4+ $78.5631 $314.2524
5+ $70.4354 $352.1770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess