EN
  • EN
  • DE
Part No 7172
Manufacturer Keystone Electronics
Catalog Handles, Locks, Latches
Description HANDLE ALUMINUM MTG CTR 3"
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Handles
Mfr Keystone Electronics
Package Bulk
Product Status Active
Type Instrumentation
Height 1.000" (25.40mm)
Length - Center to Center 3.000" (76.20mm)
Thread/Screw/Hole Size #4-40
Material Aluminum
Mounting Type Screw Holes, Back
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7616.99.5190
Win Source Part Number 857074-7172
Ultra Librarian 3D Model Ultra Librarian 7172 CAD Model

Description

The TE Connectivity rectangular connector header 857075-7-175635-2 is a reliable component designed for various electronic applications from TE Connectivity.

  • Series: Fine Pitch
  • Positions: 12
  • Connector Type: Header, Male Pins
  • Loading: All Positions Loaded
  • Rows: 2
  • Termination Style: Solder
  • Fastening Type: Push-Pull
  • Package: Tube
  • Contact Material: Brass
  • Voltage Rating: 50V
  • Insulation Material: Polyphenylene Sulfide (PPS)
  • Flammability Rating: UL94 V-0
  • Standard Package: 22,500 pieces
  • Mounting Type: Surface Mount
  • Configuration: Shrouded - 4 Wall
  • Row Spacing: 0.049" (1.25mm)
  • Insulation Height: 0.156" (3.96mm)
  • Operating Temperature: -30°C to 105°C
  • Current Rating: 0.5A
  • Product Status: Active

You May Also Be Interested in

Elesa USA Corporation
BL.368, GEAR LEVER HANDLES, HAND
Need more? Email Us
Keystone Electronics
HANDLE BRASS MTG CTR 2"
Need more? Email Us
Elesa USA Corporation
Rotating Handle Polyamide Screw Holes, Back
Need more? Email Us
Elesa USA Corporation
BL.368, GEAR LEVER HANDLES, HAND
Need more? Email Us
Keystone Electronics
HANDLE ALUMINUM MTG CTR 3"
Lowest to $61.1757
RAF Electronic Hardware
Instrumentation Handle Stainless Steel Screw Holes, Back
Need more? Email Us
Elesa USA Corporation
BL.666, GEAR LEVER HANDLES, DURO
Need more? Email Us
Davies Molding, LLC
HANDLE PHENOLIC MTG CTR 4.25"
Need more? Email Us
RAF Electronic Hardware
Instrumentation Handle Aluminum Screw Holes, Back
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.1757 $61.1757
3+ $50.1951 $150.5853
4+ $48.6267 $194.5068
5+ $47.0582 $235.2910
7+ $45.4897 $318.4279
9+ $40.7842 $367.0578
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess