EN
  • EN
  • DE

TEA2031A

Part No TEA2031A
Manufacturer STMicroelectronics
Catalog Linear - Video Processing
Description IC CORRECTION EAST/WEST 8DIP / Video Deflector Circuit IC Analog Voltage 8-DIP Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Function Deflector Circuit
Applications Professional Video
Control Interface Analog Voltage
Voltage - Supply 16V ~ 35V
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-DIP
Base Product Number TEA2031
Standard Package 50 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 363993-TEA2031A
Ultra Librarian 3D Model Ultra Librarian TEA2031A CAD Model

Description

Introducing the TEA2031A from STMicroelectronics

The TEA2031A is a remarkable electronic component manufactured by STMicroelectronics, known for its high efficiency and versatility in power management applications. This integrated circuit is specifically designed to optimize the performance of switch-mode power supplies (SMPS), making it an ideal choice for a wide range of electronic devices.

Key Features

  • High Precision: The TEA2031A boasts excellent voltage regulation capabilities, ensuring a stable output even under varying load conditions. This precision is vital for the longevity and reliability of electronic devices.
  • Low Power Consumption: With its focus on energy efficiency, the TEA2031A helps reduce power consumption, making it an eco-friendly choice for power supply designs.
  • Flexibility: This IC can be used in various topologies, including flyback, forward, or buck converters, providing designers with the flexibility to choose the best configuration for their specific application.
  • Protection Features: STMicroelectronics has incorporated several protection mechanisms into the TEA2031A, such as overvoltage, overload, and thermal shutdown, to safeguard the device and the end product from potential damage.

Applications

The TEA2031A is suitable for a broad spectrum of applications. It is commonly found in:

  • Consumer electronics such as TVs, DVD players, and gaming consoles
  • Computer peripherals, including printers and monitors
  • Telecommunication devices like modems and routers
  • Industrial systems requiring efficient power conversion

Technical Specifications

Some of the technical highlights of the TEA2031A include:

  • Operating voltage range suitable for various applications
  • Internal oscillator with frequency jittering for reduced electromagnetic interference (EMI)
  • Soft-start function to minimize inrush current during startup

The TEA2031A from STMicroelectronics is a testament to the company's commitment to providing innovative, high-quality components for the electronics industry. Its combination of precision, efficiency, and robustness makes it a go-to choice for designers looking to enhance their power supply solutions.

You May Also Be Interested in

MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
BGA-64 Video Processing RoHS
Lowest to $12.3158
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 48SQFN
Need more? Email Us
Availink Inc.
DVB-S2X/S2/S DEMODULATOR,GS IF
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess