The TS421IST from STMicroelectronics is a state-of-the-art precision operational amplifier that integrates multiple features to provide high performance in a variety of applications. This device is designed for analog signal conditioning, active filtering, and other tasks requiring a high degree of accuracy and stability.
Key Features
- Low Offset Voltage: The TS421IST boasts a very low input offset voltage, which significantly reduces the error in signal processing applications and enhances the overall system accuracy.
- Low Power Consumption: With its focus on energy efficiency, this op-amp is an ideal choice for battery-powered devices and applications where power conservation is critical.
- Rail-to-Rail Output: The ability to swing the output voltage from rail to rail maximizes the dynamic range in single-supply operations, making it versatile for a wide range of applications.
- High Gain Bandwidth Product: The high-frequency performance of the TS421IST makes it suitable for applications requiring fast signal processing.
- Stable with Capacitive Loads: This op-amp is designed to be stable even with capacitive loads, ensuring reliable performance in feedback and buffering applications.
Applications
The TS421IST is well-suited for a wide array of applications, including:
- Sensor signal conditioning
- Active filtering
- Precision current measurement
- Medical instrumentation
- Analog-to-digital converter drivers
- Battery-powered and portable devices
Technical Specifications
Parameter
Value
Supply Voltage Range
2.7V to 5.5V
Input Offset Voltage
Typically 1.5mV
Operating Temperature Range
-40°C to +125°C
Package
TSOT23-5
Overall, the TS421IST operational amplifier from STMicroelectronics represents a blend of precision, power efficiency, and versatility, catering to the demanding needs of modern electronic systems.