EN
  • EN
  • DE

STEF12SPUR

Part No STEF12SPUR
Manufacturer STMicroelectronics
Catalog PMIC - Current Regulation/Management
Description ELECTRONIC FUSE FOR 12 V LINE  /  Electronic Fuse Regulator 3.5A 10-DFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Mfr STMicroelectronics
Package Tape & Reel
Function Electronic Fuse
Voltage - Input 10V ~ 13.8V
Current - Output 3.5A
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number STEF12
Other Names 497-STEF12SPURTR,497-STEF12SPURCT,497-STEF12SPURDKR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253593-STEF12SPUR
Ultra Librarian 3D Model Ultra Librarian STEF12SPUR CAD Model

Description

The STEF12SPUR is a sophisticated electronic fuse designed by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology. This electronic fuse is part of the eFuse products, which offer a compact, flexible, and efficient solution for overcurrent protection in various applications.

The STEF12SPUR is engineered to protect against faults by providing a controlled turn-on and shutting down the output when the current exceeds the preset threshold. Its smart design ensures safe operation for both the device and the system it protects, making it an ideal choice for a wide range of applications, including consumer electronics, computer peripherals, industrial automation, and more.

Key Features

  • Current Limiting: The device offers adjustable overcurrent protection, ensuring that the current does not exceed a user-defined limit, thus preventing damage to the circuit.
  • Thermal Shutdown: It is equipped with a thermal protection mechanism that shuts down the output if the temperature crosses a certain threshold, protecting the system from thermal runaways.
  • Under-Voltage Lockout (UVLO): The STEF12SPUR features an UVLO function that prevents the device from operating when the input voltage falls below a specified level, ensuring stability and reliability.
  • Auto-Retry or Latch-off: Users have the option to choose between auto-retry or latch-off modes for the recovery method after a fault condition, providing flexibility in application design.

Benefits

  • Space Saving: Its small package size makes it an excellent choice for space-constrained applications.
  • High Reliability: The built-in protections for overcurrent, overtemperature, and undervoltage conditions ensure high reliability and a longer lifespan for the protected system.
  • Easy to Implement: The STEF12SPUR can be easily integrated into existing designs, simplifying the design process and reducing time to market.

With its robust protection features and compact size, the STEF12SPUR is a versatile solution that meets the stringent requirements of modern electronic systems, delivering both safety and efficiency.

You May Also Be Interested in

Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Maxim Integrated
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Lowest to $93.8438
ON Semiconductor
IC ELECTRONIC FUSE 3% 32LQFN / Electronic Fuse Regulator High-Side 50A 32-LQFN (5x5)
Lowest to $1.1137
Maxim Integrated
IC CURRENT SWITCH 8% 20TQFN
Lowest to $2.7722
Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.4983
Diodes Incorporated
IC CURRENT MONITOR SOT25 / Current Monitor Regulator High-Side SOT-25
Lowest to $1.6844
Skyworks Solutions Inc.
IC CURRENT LIMITED SWITCH 16-DFN
Lowest to $1.5131
Maxim Integrated
IC CURRENT SWITCH 8% 20TQFN / Current Switch Regulator 600mA 20-TQFN-EP (4x4)
Lowest to $3.1353

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7463 $52.3890
70+ $1.4329 $100.3030
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2986 $253.2270
260+ $1.1642 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,811 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess