EN
  • EN
  • DE

TDA0161FP

Part No TDA0161FP
Manufacturer STMicroelectronics
Catalog Interface - Sensor and Detector Interfaces
Description PROXIMITY DETECTORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Type Proximity Detector
Operating Supply Current 12mA
Operating Temperature Range 150°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 1265832-TDA0161FP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name TDA0161
Introduction Date August 14, 1995
Country of Origin Morocco
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TDA0161FP CAD Model

Description

The TDA0161FP from STMicroelectronics is a high-performance proximity detector Integrated Circuit (IC) that offers a reliable solution for sensing the presence or absence of an object or material. This IC is particularly well-suited for applications that require non-contact detection, such as industrial controls, alarm systems, and touch-free switches.

Key Features

  • Operating Voltage: The TDA0161FP operates within a voltage range of 4.5V to 18V, making it versatile for various power environments.
  • Output Signal: It provides an open-collector output, which can be connected to a variety of loads and interfaced with other digital circuitry.
  • Sensitivity Adjustment: Users can adjust the sensitivity of the proximity detection by external components, allowing for customization based on specific application needs.
  • Dynamic Range: The IC has a wide dynamic range, enabling detection of objects at varying distances.
  • Temperature Range: With an operating temperature range from -40°C to +125°C, the TDA0161FP is suitable for harsh environmental conditions.

Applications

The versatility of the TDA0161FP makes it ideal for a wide array of applications, such as:

  • Proximity detection in consumer electronics
  • Non-contact switches in industrial automation
  • Security systems and intrusion detectors
  • Level and position sensing for liquids and solids
  • Touch-free user interfaces

Package Information

The TDA0161FP is available in a DIP8 (dual in-line package) which is suitable for through-hole mounting. This package is designed for easy integration into a wide range of electronic assemblies.

Conclusion

With its adjustable sensitivity, robust operating voltage range, and wide temperature tolerance, the TDA0161FP from STMicroelectronics stands out as a flexible and reliable choice for designers seeking a proximity detector IC. Whether for industrial, consumer, or security applications, this IC provides a dependable non-contact detection solution.

You May Also Be Interested in

Texas Instruments
IC DIG CONV 14TSSOP
Lowest to $2.6974
Microchip Technology
IC THERMOCOUPLE TO I2C 20MQFN
Lowest to $10.9154
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Semtech Corporation
IC DAS PRESSURE/TEMP SENS 12MLPD
Need more? Email Us
Maxim Integrated
IC TXRX OCTAL DIGITAL INP TSSOP
Lowest to $8.7314
Semtech Corporation
IC DAS ADC 16BIT 12-MLPD-WEP
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 3INP SPI 16MLPQ
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess