EN
  • EN
  • DE

PGA308TDD2

Part No PGA308TDD2
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC PROG SENSOR / Sensor and Detector Interface 5.5V 1-Wire Interface 12-Pin Die
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray - Waffle
Type Signal Conditioner
Input Type Voltage
Output Type Voltage
Interface UART
Operating Supply Current 1.6mA
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package Die
Manufacturer Package Die
Win Source Part Number 791744-PGA308TDD2
Popularity Medium
Supply and Demand Status Limited
Family Name PGA308
Introduction Date June 25, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian PGA308TDD2 CAD Model

Description

The PGA308TDD2 from Texas Instruments is a high-precision, programmable sensor amplifier integrated with a Σ-Δ analog-to-digital converter (ADC) and EEPROM. This device is specifically designed for a wide variety of temperature and pressure sensors, making it an ideal choice for industrial and instrumentation applications.

The PGA308TDD2 features a programmable gain amplifier (PGA) that allows users to adjust the gain settings to match the sensor output with the ADC input range. This flexibility enables the device to support a range of sensor types and ensures optimal performance. The ADC provides a digital output, which can be interfaced with microcontrollers or other digital systems, simplifying the design and integration process.

One of the key features of the PGA308TDD2 is its auto-zero function, which minimizes offset errors, thereby enhancing the accuracy of the system. This feature is particularly useful in applications where precision is critical, such as medical devices, industrial process control, and automation systems.

The device operates on a single power supply, ranging from 2.7V to 5.5V, which makes it suitable for battery-powered applications. Additionally, the PGA308TDD2's low power consumption helps extend battery life, making it an energy-efficient option for portable and remote sensing applications.

The PGA308TDD2 also includes an onboard EEPROM for storing calibration coefficients and configuration settings. This non-volatile memory ensures that the device retains its settings even after power cycling, reducing the need for recalibration and simplifying the manufacturing process.

For ease of use, Texas Instruments provides a software tool that assists with the configuration of the PGA308TDD2. This tool helps users to quickly set up the device and calibrate it for their specific application needs.

In summary, the PGA308TDD2 from Texas Instruments is a versatile and reliable sensor amplifier solution that offers high precision, programmability, and low power consumption. Its robust feature set and ease of integration make it an excellent choice for engineers and designers working on advanced sensing systems.

You May Also Be Interested in

Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.2640
Analog Devices Inc.
IC CCD SIG PROC 14BIT 128-CSPBGA
Need more? Email Us
Maxim Integrated
THERMISTOR-TO-DIGITAL CONVERTER
Need more? Email Us
Microchip Technology
Need more? Email Us
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 32-LFCSP
Lowest to $9.1928
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Maxim Integrated
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Analog Devices Inc.
IC AMP DIFF SNGL-SUP 8SOIC
Lowest to $14.6893
Maxim Integrated
DUAL, 2-WIRE HALL-EFFECT SENSOR
Lowest to $2.4301

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess