EN
  • EN
  • DE

DAC100ACQ4

Part No DAC100ACQ4
Manufacturer Rochester Electronics
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 10-BIT CCD SIGNAL PROCESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 10 Bit Digital to Analog Converter 1 16-CERDIP
Manufacturer Analog Devices Inc.
Package Bulk
Operating Temperature Range 0°C ~ 70°C
Mounting Through Hole
Package 16-CDIP (0.300", 7.62mm)
Case / Package 16-CERDIP
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916702-DAC100ACQ4
Ultra Librarian 3D Model Ultra Librarian DAC100ACQ4 CAD Model

Description

The DAC100ACQ4 is a 10-bit Digital-to-Analog Converter (DAC) manufactured by Rochester Electronics. As a DAC, its primary function is to convert digital data into an analog voltage or current signal. This component is designed for applications requiring precise and reliable conversion of digital signals to analog outputs.

Applications:

  • Process Control Systems: Used for generating analog control signals based on digital commands.
  • Audio Equipment: Employed in audio circuits for converting digital audio data into analog audio signals.
  • Motor Control: Utilized in motor control systems to generate analog voltage signals for speed and position control.
  • Instrumentation: Integrated into measurement instruments to convert digital readings into analog outputs for display or further processing.
  • Data Acquisition Systems: Used as an output stage to convert digital data into analog form for various applications.

Features:

  • 10-Bit Resolution: Provides a resolution of 10 bits, allowing for 1024 discrete analog output levels.
  • Low Power Consumption: Designed to operate with minimal power, suitable for battery-powered devices.
  • Single Supply Operation: Operates from a single power supply, simplifying circuit design.
  • Fast Settling Time: Quickly settles to the final analog output value, essential for dynamic applications.
  • TTL/CMOS Compatible Inputs: Compatible with standard TTL and CMOS logic levels.
  • Monotonic Output: Ensures that the analog output increases consistently with increasing digital input.

Benefits:

  • Precise Analog Conversion: High resolution ensures accurate conversion of digital data into analog signals.
  • Energy Efficiency: Low power consumption extends the battery life of portable devices.
  • Simplified Integration: Single supply operation simplifies circuit design and reduces component count.
  • Improved System Response: Fast settling time enhances the dynamic performance of the system.
  • Versatile Compatibility: TTL/CMOS compatible inputs allow for easy interfacing with digital control systems.

Additional Details:

The DAC100ACQ4 is typically available in a DIP (Dual In-line Package) or surface-mount package for easy installation on printed circuit boards. It is designed to operate over a specified temperature range, ensuring reliable performance in various environmental conditions. This DAC may include internal reference voltage circuitry or require an external reference voltage, depending on the specific application requirements. Detailed specifications, such as linearity, gain error, and offset error, are critical considerations for ensuring accurate performance in demanding applications. The part from Rochester Electronics ensures availability and continued support for legacy systems.

You May Also Be Interested in

Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Intersil
Lowest to $7.1344
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $221.9333 $221.9333
2+ $198.9742 $397.9484
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess