EN
  • EN
  • DE

MAX7412EUA+T

Part No MAX7412EUA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description Active Filter Single SW-CAP Low Pass 5th Order 15kHz 8-Pin uMAX T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package UMAX
Lead Free Yes
Number of Pins 8
Packaging Tape and Reel
RoHS Compliant
Win Source Part Number 973134-MAX7412EUA+T
Categories PMIC - Voltage Regulators - Linear
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX7412EUA+T CAD Model

Description

Maxim Integrated's MAX7412EUA+T: 5th-Order, Lowpass, Elliptic, Switched-Capacitor Filters

The MAX7412EUA+T from Maxim Integrated is a state-of-the-art, 5th-order, lowpass, elliptic, switched-capacitor filter that significantly simplifies the design of high-performance signal processing circuits. This compact, precision filtering component is ideal for a wide range of applications, including data acquisition, communication systems, signal processing, and industrial control systems.

With its easy-to-use 8-pin µMAX package, the MAX7412EUA+T is designed for minimal external component requirements, enabling designers to achieve a high level of performance with a very small footprint. The filter operates with a single +5V supply, making it compatible with a variety of digital systems. Its fixed 100kHz cutoff frequency provides a sharp transition band, which is essential for applications that demand high selectivity and rapid attenuation of unwanted frequencies.

The MAX7412EUA+T features a lowpass response with an elliptic transfer function, which provides the steepest initial roll-off and the smallest transition band of any filter type for a given order and ripple. It also includes an on-chip clock oscillator that can be driven externally for precise control over the filter's characteristics. Furthermore, the device's clock-to-corner frequency ratio is fixed at 100:1, ensuring stability and reliability in performance.

One of the key benefits of the MAX7412EUA+T is its user-friendly interface. It requires no additional active components, and its clock input is TTL/CMOS compatible, allowing for seamless integration into digital systems. The filter's low output offset, high signal-to-noise ratio, and automatic tuning to the clock frequency ensure accurate and consistent signal processing.

Maxim Integrated's commitment to quality means the MAX7412EUA+T is built to meet the highest standards of performance and reliability. Whether you're designing sophisticated audio equipment, precision instrumentation, or any application requiring high-quality signal filtration, the MAX7412EUA+T provides a compact, efficient, and effective solution.

For designers and engineers looking for a high-performance, space-saving filtering solution, the MAX7412EUA+T from Maxim Integrated offers an exceptional blend of performance, ease of use, and reliability.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0000 $54.0000
14+ $7.3847 $103.3858
21+ $7.1539 $150.2319
29+ $6.9231 $200.7699
38+ $6.6924 $254.3112
50+ $6.0000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,710 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess