EN
  • EN
  • DE

PAM2803EV1

Part No PAM2803EV1
Manufacturer Diodes Incorporated
Catalog Board Mount LED Drivers
Description EVAL BOARD FOR PAM2803 / 3W, 1A STEP-UP CONVERTER Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Diodes Incorporated
Output Current per Channel 1A
Outputs and Type 1, Non-Isolated
Supplied Contents Board(s)
Utilized IC / Part PAM2803
Win Source Part Number 791368-PAM2803EV1
Popularity Medium
Supply and Demand Status Sufficient
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian PAM2803EV1 CAD Model

Description

Introducing the PAM2803EV1 from Diodes Incorporated

The PAM2803EV1 is a cutting-edge LED driver solution designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is tailored for driving high-brightness LEDs with a constant current for uniform intensity. The PAM2803EV1 is suitable for a wide range of applications, including but not limited to, LED backlighting, portable flashlights, and automotive lighting.

Key Features

  • High Efficiency: The PAM2803EV1 boasts a high efficiency up to 95%, which reduces energy consumption and heat generation, thereby extending the life of your LED applications.
  • Adjustable Output Current: It provides an adjustable output current up to 1.2A, which allows users to customize the brightness levels of their LED setups.
  • Wide Input Voltage Range: The device operates on a wide input voltage range from 2.5V to 6V, ensuring compatibility with various power sources and battery technologies.
  • Thermal Protection: It includes thermal shutdown protection, which safeguards the device and the LEDs from overheating and potential damage.
  • Low Shutdown Current: The PAM2803EV1 features a low shutdown current of less than 1µA, contributing to the energy efficiency of the overall system when not in use.

Applications

The versatility of the PAM2803EV1 LED driver makes it an ideal choice for a multitude of lighting applications. Its robust design and reliability are particularly well-suited for:

  • Portable and battery-powered devices
  • LED backlit displays and monitors
  • Automotive interior and exterior lighting
  • General purpose flashlight and torch designs

Easy Integration

The PAM2803EV1 comes in a compact package, which allows for easy integration into existing designs without the need for significant board redesigns. Its small footprint makes it an excellent choice for space-constrained applications.

With its high efficiency, flexible design, and reliable performance, the PAM2803EV1 from Diodes Incorporated is an exceptional solution for your LED driving needs. Whether for personal projects or commercial products, this LED driver is engineered to deliver consistent and powerful illumination.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess