EN
  • EN
  • DE

SN74AUC1G07YZAR

Part No SN74AUC1G07YZAR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 2.7V 5DSBGA / Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output 5-DSBGA (1.4x0.9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AUC
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 9mA
Voltage - Supply 0.8V ~ 2.7V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 5-XFBGA, DSBGA
Supplier Device Package 5-DSBGA (1.4x0.9)
Base Product Number SN74AUC1
Other Names 296-14014-1,-SN74AUC1G07YZARR,296-14014-2,-296-14014-1,296-14014-2R,TEXTISSN74AUC1G07YZAR,296-14014-1R,2156-SN74AUC1G07YZAR-TITR,-296-14014-1
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259761-SN74AUC1G07YZAR
Ultra Librarian 3D Model Ultra Librarian SN74AUC1G07YZAR CAD Model

Description

The SN74AUC1G07YZAR is a high-performance, single-buffer gate with open-drain output from Texas Instruments, designed to meet the demanding requirements of today's fast-paced electronics industry. This device is part of the advanced ultra-low-voltage CMOS (AUC) family and is optimized for use in mobile phones, PDAs, and other battery-powered applications where power efficiency is critical.

With its single gate configuration, the SN74AUC1G07YZAR is ideal for performing the non-inverting buffer function. This component operates over a wide range of supply voltages from 0.8V to 2.5V, allowing for flexible integration into various circuit designs. The low-voltage operation also helps to minimize power consumption, making it an eco-friendly choice for energy-conscious applications.

The device features a high-speed propagation delay, typically just 2.9 ns at 2.3V, ensuring that signals are relayed swiftly and efficiently. This speed, coupled with its low power consumption, makes the SN74AUC1G07YZAR an excellent choice for interfacing with high-speed microprocessors and for use in bus-oriented systems.

The open-drain output of this buffer gate allows for wired-OR connections, making it a versatile component for various logic functions. This output configuration also enables the SN74AUC1G07YZAR to interface with different voltage levels, providing additional flexibility in mixed-voltage systems.

The SN74AUC1G07YZAR comes in a compact, lead-free DSBGA package that is not only space-efficient but also environmentally friendly. The device's small footprint is particularly beneficial in space-constrained applications, such as handheld devices and portable electronics.

In summary, the SN74AUC1G07YZAR by Texas Instruments is a reliable and efficient solution for designers looking to implement a buffer gate with open-drain output in their systems. Its low-power operation, high-speed performance, and flexible voltage compatibility make it a top choice for a wide range of electronic applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess