EN
  • EN
  • DE

MAX8902AATA+T

Part No MAX8902AATA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.5A 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Programmable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.5V
Maximum Output Voltage 4.7V
Dropout Voltage-Max 0.12V @ 500mA
Output Current 500mA
Operating Supply Current 120μA to 160μA
PSRR 92dB to 62dB (5kHz to 100kHz)
Control Features Enable
Protection Features Over Temperature, Reverse Polarity, Short Circuit, Soft Start
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.5 V to 4.7 V
Voltage - Dropout (Typical) 0.15V @ 500mA
Mounting SMD (SMT)
Case / Package 8-TDFN-EP (2x2)
Win Source Part Number 022244-MAX8902AATA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX8902
Introduction Date September 01, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX8902AATA+T CAD Model

Description

The MAX8902AATA+T from Maxim Integrated is a high-performance, low-dropout (LDO) linear regulator designed to deliver a continuous 500mA of output current with a minimal voltage drop. This component is engineered to maintain stability and efficiency, making it an ideal power management solution for a wide range of applications, including portable devices, wireless communication, and embedded systems.

Key Features

  • Output Current: Capable of providing up to 500mA of output current, this LDO can support a variety of power-intensive applications.
  • Low Dropout Voltage: The device features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thereby maximizing battery life in portable applications.
  • High Accuracy: The output voltage is accurate to within ±1.5%, which is critical for powering sensitive electronic components that require precise voltage levels.
  • Thermal Protection: The MAX8902AATA+T includes built-in thermal shutdown protection to safeguard against overheating, enhancing the reliability and longevity of the device.
  • Wide Input Voltage Range: With an input voltage range from 2.5V to 6.5V, this LDO is versatile and can be used with a variety of power sources.
  • Low Quiescent Current: It offers a low quiescent current, which is beneficial for battery-powered devices as it minimizes power consumption when in standby mode.
  • Package: The device comes in a compact, 8-pin TDFN package, making it suitable for space-constrained applications.

Applications

The MAX8902AATA+T is well-suited for a broad array of applications that require a stable and efficient power supply. Its performance characteristics make it particularly useful in:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless LAN and Bluetooth Devices
  • GPS Receivers
  • Handheld Instruments
  • Medical Devices

With its combination of high output current, low dropout voltage, and high accuracy, the MAX8902AATA+T from Maxim Integrated is an excellent choice for designers looking to optimize power management in their next project.

You May Also Be Interested in

Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3230 $52.9200
95+ $1.0855 $103.1225
145+ $1.0516 $152.4820
200+ $1.0177 $203.5400
255+ $0.9838 $250.8690
345+ $0.8820 $304.2900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,790 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess