EN
  • EN
  • DE

SNJ54128J

Part No SNJ54128J
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Description LINE DRIVERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 336188-SNJ54128J
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54128J CAD Model

Description

The Texas Instruments SNJ54128J is a high-performance monolithic eight-line to one-line priority encoder designed for digital systems applications. This integrated circuit is engineered to provide a binary representation of the input line carrying the highest order or priority.

Key Features

  • Priority Encoding: The SNJ54128J ensures that only the highest-order data line is encoded among the eight input lines, which is essential for interrupt systems and signal multiplexing.
  • Low Power Consumption: This device is optimized for low power consumption, making it suitable for battery-powered and energy-efficient applications.
  • Wide Operating Temperature Range: With an operating temperature range of -55°C to 125°C, the SNJ54128J is reliable in extreme environments, ensuring consistent performance for military and aerospace applications.
  • Durable Packaging: The device comes in a sturdy ceramic package, providing excellent thermal stability and protection against environmental factors.
  • Compatibility: It is compatible with a variety of logic families, allowing for seamless integration into existing digital systems.

Applications

The versatility of the SNJ54128J makes it suitable for a broad range of applications, including but not limited to:

  • Data multiplexing
  • Control interrupt logic
  • Priority sequencing
  • Address decoding in memory control systems
  • Input signal detection and processing

Technical Specifications

Parameter Value
Supply Voltage (VCC) 4.5V to 5.5V
Operating Temperature -55°C to 125°C
Package Type Ceramic DIP (Dual In-line Package)
Logic Family 54 Series

The SNJ54128J from Texas Instruments stands out as a reliable and efficient solution for priority encoding in sophisticated digital systems, offering robustness and a high degree of functionality.

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Lowest to $0.9794
Mitsubishi
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.9970 $76.9970
2+ $63.1771 $126.3542
3+ $61.2028 $183.6084
4+ $59.2285 $236.9140
5+ $57.2542 $286.2710
6+ $51.3314 $307.9884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess