EN
  • EN
  • DE

AD22057R

Part No AD22057R
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description Single-Supply Sensor Interface Amplifier | IC AMP DIFF SNGL-SUP 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Type Sensor Interface
Input Type Voltage
Output Type Analog
Supply Current 200μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD22057
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1135743-AD22057R
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD22057R CAD Model

Description

The AD22057R is a versatile and robust signal conditioning integrated circuit (IC) from the esteemed manufacturer Analog Devices Inc., designed to cater to a wide array of applications that require precise amplification and conversion of differential to single-ended signals. This IC is particularly well-suited for automotive and industrial markets, where reliability and accuracy are paramount.

Key Features

  • Single Supply Operation: The AD22057R operates on a single supply voltage, simplifying the power supply design and making it ideal for applications with limited power supply options.
  • Wide Input Voltage Range: It is capable of accepting a broad range of input voltages, making it highly adaptable for various signal levels.
  • High Common-Mode Voltage Range: This feature allows the device to handle situations where the input signals may have a significant common-mode voltage component, such as in automotive battery monitoring systems.
  • Adjustable Gain: The gain can be adjusted through external resistors, providing flexibility to match the IC to the specific needs of the application.
  • Low Offset Voltage: The low offset voltage ensures high accuracy in signal processing, which is critical for precision measurements and control systems.
  • Robust Design: AD22057R is designed to withstand harsh conditions, making it reliable in challenging environments.

Applications

The AD22057R is ideal for a variety of applications, including:

  • Automotive sensor interfaces
  • Battery management systems
  • Industrial process controls
  • Motor control feedback systems

With its combination of features, the AD22057R from Analog Devices Inc. stands out as a high-performance solution for signal conditioning needs. Its flexibility, coupled with the quality and reliability synonymous with Analog Devices products, ensures that it can meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC SENSOR SIGNAL COND 20HTSSOP
Lowest to $8.1283
Intersil
ANALOG CIRCUIT, BIPOLAR, PDSO20
Need more? Email Us
ON Semiconductor
IC TACH/SPEEDO DRIVER 20-SOIC
Need more? Email Us
Maxim Integrated
DUAL, 2-WIRE HALL-EFFECT SENSOR
Lowest to $2.4301
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Lowest to $20.1955
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 32-LFCSP
Lowest to $9.1928
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $5.9399

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.6445 $63.8670
14+ $8.7341 $122.2774
21+ $8.4615 $177.6915
29+ $8.1890 $237.4810
37+ $7.9152 $292.8624
49+ $7.0963 $347.7187
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess