EN
  • EN
  • DE

M6007-2545-A

Part No M6007-2545-A
Manufacturer RAF Electronic Hardware
Catalog Handles, Locks, Latches
Description HANDLE ALUMINUM MTG CTR 0.748"  /  Instrumentation Handle Aluminum Screw Holes, Back
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks>Handles
Mfr RAF Electronic Hardware
Package Bulk
Type Instrumentation
Height 0.748" (19.00mm)
Length - Center to Center 0.748" (19.00mm)
Thread/Screw/Hole Size 1/4"-45
Material Aluminum
Mounting Type Screw Holes, Back
MSL Level Not Applicable
ECCN EAR99
HTSUS 8302.49.6085
Other Names 1772-M6007-2545-A
Standard Package 1
Win Source Part Number 1074292-M6007-2545-A
Ultra Librarian 3D Model Ultra Librarian M6007-2545-A CAD Model

Description

This instrumentation handle is made of aluminum.

  • Height: 0.748 inches (19.00mm)
  • Length (center to center): 0.748 inches (19.00mm)
  • Mounting: Screw holes
  • Thread/Screw/Hole Size: 1/4 inches - 45
  • Package: Bulk
  • Quantity: One handle
  • Usage: Boxes, enclosures, and racks
  • Manufacturer: RAF Electronic Hardware

You May Also Be Interested in

RAF Electronic Hardware
Instrumentation Handle Aluminum Screw Holes, Back
Need more? Email Us
Davies Molding, LLC
HANDLE STEEL MTG CTR 1.26" / Instrumentation Handle Steel Screw Holes, Back
Need more? Email Us
Elesa USA Corporation
BL.666, GEAR LEVER HANDLES, DURO
Need more? Email Us
Elesa USA Corporation
IR.612, FOLD-AWAY HANDLES, FOLD-
Need more? Email Us
RAF Electronic Hardware
HANDLE ALUMINUM MTG CTR 0.748" / Instrumentation Handle Aluminum Screw Holes, Back
Need more? Email Us
Elesa USA Corporation
BL.368, GEAR LEVER HANDLES, HAND
Need more? Email Us
Hammond Manufacturing
Handle Black Aluminum Anodized / HARDWARE HANDLE
Need more? Email Us
Elesa USA Corporation
Rotating Handle Polyamide Screw Holes, Back
Need more? Email Us
Keystone Electronics
HANDLE ALUMINUM MTG CTR 3"
Lowest to $61.1757

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess