EN
  • EN
  • DE

ST-05.032.22

Part No ST-05.032.22
Manufacturer Davies Molding, LLC
Catalog Handles, Locks, Latches
Description HANDLE STEEL MTG CTR 1.26" / Instrumentation Handle Steel Screw Holes, Back
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks>Handles
Mfr Davies Molding, LLC
Series ST
Package Bulk
Type Instrumentation
Height 0.827" (21.00mm)
Length - Center to Center 1.260" (32.00mm)
Thread/Screw/Hole Size M3
Material Steel
Mounting Type Screw Holes, Back
Base Product Number ST-05
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 7326.90.8688
Standard Package 10
Win Source Part Number 1156091-ST-05.032.22
Ultra Librarian 3D Model Ultra Librarian ST-05.032.22 CAD Model

Description

This electronic component is a handle from the ST series of instrumentation boxes, enclosures, and racks.

  • Win Source Part Number: 1156091-ST-05.032.22
  • Material: steel
  • Mounting: screw holes
  • Thread/Screw/Hole Size: M3
  • Length Center to Center: 1.260" (32.00mm)
  • MSL Level: 1 (Unlimited)
  • HTSUS: 7326.90.8688
  • Manufacturer: Davies Molding, LLC

You May Also Be Interested in

RAF Electronic Hardware
HANDLE ALUMINUM MTG CTR 0.748" / Instrumentation Handle Aluminum Screw Holes, Back
Need more? Email Us
Elesa USA Corporation
BL.366, GEAR LEVER HANDLES, HAND
Lowest to $3.4766
Elesa USA Corporation
Rotating Handle Steel Screw, Bolt
Lowest to $0.1298
Elesa USA Corporation
BL.666, GEAR LEVER HANDLES, DURO
Need more? Email Us
Elesa USA Corporation
BL.366, GEAR LEVER HANDLES, HAND
Need more? Email Us
Keystone Electronics
HANDLE ALUMINUM MTG CTR 4"
Lowest to $86.6897
Davies Molding, LLC
HANDLE PHENOLIC MTG CTR 4.25"
Need more? Email Us
524
Keystone Electronics
HANDLE ALUMINUM MTG CTR 4.5"
Need more? Email Us
Davies Molding, LLC
HANDLE PHENOLIC KNOB 1" BLACK
Lowest to $3.5863

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess