The APD3224CGCK is a surface-mount LED from Kingbright Corporation, emitting a green light. This LED is designed for various indicator and display applications, offering a bright and efficient light source in a compact package. Its small size and low power consumption make it ideal for portable devices and space-constrained applications.
Applications:
- Indicator lights
- Backlighting for LCDs and keypads
- Status indicators
- Consumer electronics
- Industrial equipment
Features:
- Green light emission
- Surface-mount package
- Compact size (3.2mm x 2.4mm)
- Low power consumption
- Wide viewing angle
- Long lifespan
Benefits:
- Clear and bright indication
- Easy to integrate into circuit boards
- Suitable for space-constrained designs
- Energy-efficient operation
- Excellent visibility from different angles
- Long-lasting performance
Specifications:
The APD3224CGCK typically has a forward voltage of around 2.1V, a luminous intensity of around 50 mcd, and a viewing angle of 130 degrees. The peak wavelength of the emitted light is typically around 525 nm. The device is compliant with RoHS standards. For detailed electrical and optical characteristics, consult the official Kingbright datasheet.
The APD3224CGCK provides a reliable and efficient green light source in a small and easy-to-use package, making it a great choice for a wide range of indicator applications.