EN
  • EN
  • DE

DF3CGKD

Part No DF3CGKD
Manufacturer Kingbright Corporation
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LED LGT BAR 19.9X6.8MM GREEN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Green
Wavelength - Peak 574nm
Configuration Bar - Single, DIP
Current 150mA
Millicandela Rating 94mcd
Lens Type Diffused, Tinted
Lens Style Rectangle with Flat Top
Lens Size 19.90mm x 6.80mm
Voltage Rating 2.1V
Mounting Type Through Hole
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1566336-DF3CGKD
Ultra Librarian 3D Model Ultra Librarian DF3CGKD CAD Model

Description

DF3CGKD from Kingbright Corporation is a through-hole green LED bar indicator designed for clear visual status display in board-level electronics. Positioned in the Optoelectronics > LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs category, this single DIP bar device is well suited for industrial control panels, instrumentation, power status indication, test equipment, and legacy through-hole assemblies where easy visibility and straightforward PCB integration matter. Its diffused, tinted rectangular lens supports readable indication in operator-facing interfaces, while the green output makes it practical for normal-operation, ready, or signal-present states. For engineers maintaining established designs, this part fits applications that prioritize simple human-machine indication over complex display functions. Lifecycle status is currently listed as unknown, and supply conditions indicate shortage, so sourcing strategy should include early procurement planning and approved alternates where possible. RoHS compliance information is not available from the provided data, so environmental status should be verified directly with the manufacturer datasheet or formal supplier documentation before release to production.

You May Also Be Interested in

Dialight
551-1209F Dialight LED Circuit Board Indicators YELLOW DIFFUSED LOW CURRENT datasheet, inventory, & pricing.
Need more? Email Us
Kingbright Corporation
6.8X19.9MM GAALAS LED LIGHT BAR
Need more? Email Us
Bivar Inc.
LED CBI 3MM 3X1 GREEN PC MNT
Need more? Email Us
Bivar Inc.
LED CBI 5MM RED TH PC MNT
Need more? Email Us
Dialight
591-3001-013F Dialight LED Circuit Board Indicators Red/Green 628/570nm 6.5/8mcd datasheet, inventory, & pricing.
Lowest to $2.9324
Schurter Inc.
HOLDER LED 3MM BI-LVL GREEN RA
Need more? Email Us
Schurter Inc.
LED CBI 3MM GREEN RA
Need more? Email Us
Dialight
LED CBI 3MM RED HI EFF RA
Lowest to $1.4553
Schurter Inc.
LED CBI 3MM YLW RA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess