EN
  • EN
  • DE

KPB-3025SGYC

Part No KPB-3025SGYC
Manufacturer Kingbright Corporation
Catalog OEM Parts (J - L)
Description SMD Led Green+yellow
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067722-KPB-3025SGYC
Categories OEM Parts(J-L)
Manufacturer Kingbright Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KPB-3025SGYC CAD Model

Description

The KPB-3025SGYC is a Bi-Color Surface Mount LED manufactured by Kingbright Corporation. This LED features both Super Green and Yellow light emissions in a single, compact package. Designed for applications requiring dual-color indication, it provides versatility and efficiency in a small footprint. The KPB-3025SGYC's surface mount design enables easy integration into automated assembly processes.

Applications:

  • Status indicators for electronic devices (e.g., power on/off, charging status)
  • Signal lights in communication equipment
  • Control panel indicators
  • Automotive dashboard indicators
  • Medical equipment indicators

Features:

  • Bi-color emission: Emits both Super Green and Yellow light.
  • Surface mount package: Designed for automated assembly on PCBs.
  • Compact size: 3.0mm x 2.5mm package size for space-constrained applications.
  • Wide viewing angle: Offers good visibility from different angles.
  • Low power consumption: Efficient LED technology minimizes power dissipation.
  • Independent control: Each color can be controlled independently.

Benefits:

  • Dual-color indication: Provides versatile indication with two colors in one package.
  • Space-saving design: Compact size allows for use in small devices.
  • Easy assembly: Surface mount package simplifies manufacturing.
  • Energy-efficient: Low power consumption helps extend battery life or reduce overall power usage.
  • Flexible control: Independent control of each color offers various signaling options.

Additional Details:

Specific luminous intensity, forward voltage, wavelength, and viewing angle specifications can be found in the Kingbright datasheet for the KPB-3025SGYC. This LED is typically mounted using reflow soldering techniques. It is RoHS compliant, ensuring environmental friendliness. This Bi-Color LED offers a robust and efficient solution for status indication and visual signaling needs.

You May Also Be Interested in

Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess