The KPD-3224MGC is a bi-color (Green/Green) LED manufactured by Kingbright. It is a surface-mount device (SMD) with dimensions of 3.2 x 2.4 mm. This LED is designed to provide dual functionality in a compact package, allowing for different signaling or indication states with a single component.
Applications
- Status indicators for electronic equipment
- Backlighting for buttons and switches
- Consumer electronics
- Automotive applications
- Industrial control panels
Features
- Package: 3.2 x 2.4 mm SMD
- Emitting Color: Green/Green
- Low current operation
- Compatible with automatic placement equipment
- RoHS Compliant
Benefits
- Space Saving: The bi-color functionality in a single package reduces the number of components required on a PCB.
- Versatile Indication: Provides multiple status indications from a single LED.
- Easy Integration: The SMD package allows for easy integration into automated assembly processes.
- Energy Efficient: Low current operation minimizes power consumption.
Additional Details
The KPD-3224MGC utilizes InGaN (Indium Gallium Nitride) die technology to produce the green light emission. Each color segment can be independently controlled, allowing for various display modes. The device is designed to withstand reflow soldering processes. It is commonly used where visual indication of different states is required without increasing component count or board space.