EN
  • EN
  • DE

KPD-3224SURC

Part No KPD-3224SURC
Manufacturer Kingbright Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Kingbright Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826955-KPD-3224SURC
Ultra Librarian 3D Model Ultra Librarian KPD-3224SURC CAD Model

Description

The Kingbright KPD-3224SURC is a surface-mount LED with a red color emission. It's designed for a variety of indication and display applications. The compact size and surface-mount package make it suitable for automated assembly and high-density PCB layouts. This LED is designed to emit a bright, consistent red light.

Applications

  • Indicator Lights: Used as status indicators on electronic devices and panels.
  • Backlighting: Employed for backlighting small LCD displays and keypads where a red backlight is desired.
  • Consumer Electronics: Found in appliances, remote controls, and other devices for visual feedback.
  • Automotive Lighting: Used in dashboard indicators and interior lighting applications.

Features

  • Surface Mount Technology (SMT): Allows for automated assembly and reflow soldering.
  • Compact Size: Small footprint for high-density PCB layouts.
  • Red Light Emission: Emits light in the red spectrum.
  • Low Power Consumption: Energy-efficient operation.
  • Wide Viewing Angle: Provides good visibility from various angles.

Benefits

  • Easy Assembly: Surface mount design simplifies the manufacturing process.
  • Space Saving: Compact size allows for high-density layouts.
  • Long Lifespan: Provides reliable performance over an extended period.
  • Energy Efficient: Low power consumption reduces energy costs and prolongs battery life.
  • Versatile Application: Suitable for a wide range of indicator and backlighting needs where a red light is appropriate.

Additional Details

The KPD-3224SURC's luminous intensity, forward voltage, and peak wavelength are detailed in the Kingbright datasheet. Be sure to consult the datasheet for recommended operating conditions, including the appropriate current-limiting resistor value, to ensure optimal performance and lifespan.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1459 $50.3355
835+ $0.1198 $100.0330
1,295+ $0.1160 $150.2200
1,785+ $0.1123 $200.4555
2,305+ $0.1085 $250.0925
3,085+ $0.0973 $300.1705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess