The KPH1608MBC is a surface-mount LED manufactured by Kingbright Corporation. It is a miniature LED designed for various indicator and display applications where space is a constraint. These LEDs are known for their reliable performance and long lifespan, making them suitable for both consumer and industrial products.
Applications
- Backlighting for LCD screens
- Indicator lights in consumer electronics (e.g., smartphones, tablets)
- Status indicators in industrial equipment
- Automotive lighting (e.g., dashboard indicators)
- Medical devices
Features
- Small size: 1.6mm x 0.8mm footprint
- High luminous intensity
- Low power consumption
- Wide viewing angle
- Surface mount technology (SMT)
- Industry standard package
- RoHS compliant
Benefits
- Space-saving design allows for compact product designs.
- Provides bright and clear indication.
- Extends battery life in portable devices.
- Ensures visibility from various angles.
- Easy to integrate into automated assembly processes.
- Ensures compliance with environmental regulations.
- Enhances product reliability and longevity.
Additional Details
The KPH1608MBC LED is typically mounted on a PCB using reflow soldering techniques. It requires a current limiting resistor to prevent damage from excessive current. The specific forward voltage and current requirements can vary depending on the color and manufacturing batch, so it's crucial to consult the datasheet for precise specifications.
Its compact size and robust performance make it a popular choice for numerous applications where a small, efficient, and reliable LED indicator is required. The material composition and manufacturing processes ensure consistent light output and long-term stability.