EN
  • EN
  • DE

2MBI75S-120

Part No 2MBI75S-120
Manufacturer Fuji Electric
Catalog Hard To Find
Description IGBT MODULE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Win Source Part Number 1123627-2MBI75S-120
Manufacturer Homepage www.fujielectric.co.jp/eng/fdt/scd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2MBI75S-120 CAD Model

Description

The 2MBI75S-120 is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Fuji Electric, designed for power switching applications. This module offers efficient performance and reliable operation in industrial environments. Its robust design and high voltage capabilities make it suitable for a wide range of applications requiring precise power control.

Applications

  • AC Motor Drives: Used in industrial motor control systems to regulate motor speed and torque.
  • Uninterruptible Power Supplies (UPS): Ensures continuous power supply in critical applications.
  • Welding Machines: Provides precise current control in welding processes.
  • Power Inverters: Used in converting DC power to AC power in various applications.
  • Renewable Energy Systems: Employed in solar inverters and wind turbine converters to manage power output.

Features

  • High Voltage Capability: Rated for 1200V, allowing use in high-voltage power systems.
  • Current Handling Capacity: Handles a continuous current of 75A, suitable for moderate power applications.
  • Low Saturation Voltage (VCE(sat)): Minimizes power loss and improves efficiency during operation.
  • Fast Switching Speed: Reduces switching losses and enhances overall performance.
  • Isolated Baseplate: Provides electrical isolation and simplifies thermal management.

Benefits

  • Energy Efficiency: Low saturation voltage reduces power dissipation, leading to higher efficiency.
  • Reliable Performance: Designed for robust and consistent performance in harsh industrial conditions.
  • Simplified Thermal Management: Isolated baseplate simplifies heat sink mounting and thermal design.
  • Compact Design: Allows for smaller and more efficient system designs.
  • Reduced System Costs: Efficient operation minimizes the need for extensive cooling solutions.

Additional Details

The 2MBI75S-120 module features an isolated baseplate, enhancing thermal performance and electrical isolation. Its robust construction ensures long-term reliability under various load conditions. The module is designed for easy mounting and connection, simplifying the assembly process. Internally, the module consists of IGBT chips and diodes optimized for high-frequency switching and low conduction losses, ensuring efficient power conversion. This module is commonly used in applications where a balance between power handling and efficiency is required. The integration of freewheeling diodes provides protection against reverse voltage, ensuring stable and reliable operation. The compact size of the module facilitates its integration into various power electronic systems, contributing to overall system efficiency and reliability. It's also designed to meet industry standards, guaranteeing safety and reliability in diverse applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess