EN
  • EN
  • DE

KPT-1608SURC

Part No KPT-1608SURC
Manufacturer Kingbright Corporation
Catalog Optics - LEDs - Light Pipes
Description LED Uni-Color Hyper Red 640nm 2-Pin Chip LED T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Red
Dominant Wavelength 628 nm
Lens Style Colorless, Diffused, Rectangular
Mount Surface Mount
Number of LEDs 1
Number of Pins 2
Radiation Hardening No
RoHS Compliant
Viewing Angle 120 °
Wavelength 628 nm
Win Source Part Number 1067782-KPT-1608SURC
Categories Optics - LEDs - Light Pipes
Manufacturer Kingbright Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KPT-1608SURC CAD Model

Description

The KPT-1608SURC is a 1.6 x 0.8 mm Surface Mount LED manufactured by Kingbright Corporation. It emits a Super Red light. This LED is designed for applications where small size and high brightness are required. Kingbright is a well-known manufacturer of quality LEDs.

Applications

  • Indicator lights: Used as indicator lights on electronic devices, equipment panels, and circuit boards.
  • Backlighting: Employed for backlighting small LCD displays, keypads, and buttons.
  • Wearable devices: Found in smartwatches, fitness trackers, and other wearable electronics.
  • Medical devices: Used in medical equipment for visual indication.
  • Mobile phones: Integrated into mobile phones for status indication.

Features

  • Small size: Ultra-compact 1.6 x 0.8 mm surface mount package allows for high-density mounting.
  • High brightness: Super Red color provides excellent visibility.
  • Low power consumption: Energy-efficient LED technology minimizes power usage.
  • Wide viewing angle: Offers good visibility from various angles.
  • RoHS compliant: Environmentally friendly and complies with RoHS regulations.
  • Long lifespan: Provides reliable performance over a long operating life.

Benefits

  • Space-saving design: Ultra-small size enables integration into space-constrained applications.
  • Excellent visibility: High brightness ensures clear indication even in ambient lighting.
  • Energy efficient: Low power consumption extends battery life in portable devices.
  • Reliable performance: Kingbright LEDs are known for their robustness and long lifespan.
  • Easy to assemble: Surface mount package simplifies assembly and soldering.

Additional Details

The Super Red LED typically has a wavelength of 660 nm. The luminous intensity varies depending on the drive current, typically around 2mA to 20mA. The recommended forward voltage is typically around 2.0V. The device is packaged on tape and reel for automated assembly. ESD protection is often incorporated to protect the LED from electrostatic discharge. Please refer to the product datasheet for specific optical and electrical characteristics.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED GREEN CLEAR 2PLCC SMD / Green 570nm LED Indication - Discrete 2.1V 2-PLCC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Contact for details
Lowest to $0.3927
OSRAM Opto Semiconductors Inc.
LED Uni-Color
Lowest to $1.1435
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 1.5A 3SMD / Infrared (IR) Emitter 860nm 3.2V 1.5A 300mW/sr @ 1A 150° 3-SMD, No Lead
Lowest to $2.2634
OSRAM Opto Semiconductors Inc.
Lowest to $0.7184
OSRAM Opto Semiconductors Inc.
LED Uni-Color Amber 624nm 4-Pin PLCC T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED AMBER CLEAR 4PLCC SMD / Amber 617nm LED Indication - Discrete 2.2V 4-PLCC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 70MA SMD / Infrared (IR) Emitter 860nm 2.4V 70mA 6.3mW/sr @ 70mA 120° 2-SMD, J-Lead
Need more? Email Us
Fairchild/ON Semiconductor
Not available to order .
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
375+ $0.1335 $50.0625
915+ $0.1096 $100.2840
1,415+ $0.1061 $150.1315
1,950+ $0.1027 $200.2650
2,520+ $0.0993 $250.2360
3,375+ $0.0890 $300.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 375 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess