EN
  • EN
  • DE

KPTF1616SURKZGQBDC-RY

Part No KPTF1616SURKZGQBDC-RY
Manufacturer Kingbright Corporation
Catalog OEM Parts (J - L)
Description 1.6X1.6MM Led Rgb SMD Led
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 986282-KPTF1616SURKZGQBDC-RY
Categories OEM Parts(J-L)
Manufacturer Kingbright Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KPTF1616SURKZGQBDC-RY CAD Model

Description

The KPTF1616SURKZGQBDC-RY is a bi-color (Red/Yellow) LED matrix display manufactured by Kingbright. This dot matrix display is designed for displaying alphanumeric characters, symbols, and simple graphics. It is commonly used in various applications requiring visual indication or information display.

Applications

  • Industrial control panels
  • Elevator displays
  • Information kiosks
  • Consumer electronics
  • Transportation displays

Features

  • Bi-color: Red and Yellow
  • 1.6 inch (40.64 mm) character height
  • 16x16 dot matrix
  • Common cathode
  • Low current operation
  • Easy mounting

Benefits

  • Versatile Display: The bi-color capability allows for displaying different types of information with different colors.
  • Clear Visibility: The 1.6 inch character height ensures that the displayed information is easily readable from a distance.
  • High Resolution: The 16x16 dot matrix provides sufficient resolution for displaying a wide range of characters and symbols.
  • Simplified Circuit Design: Common cathode configuration simplifies the driving circuitry.
  • Energy Efficient: Low current operation reduces power consumption.
  • Easy Integration: Designed for easy mounting and integration into various systems.

Technical Specifications

The KPTF1616SURKZGQBDC-RY LED matrix display has a forward voltage of approximately 2.0V for the red LEDs and 2.1V for the yellow LEDs. The forward current is typically around 20mA per dot. The luminous intensity varies depending on the color and current, but is generally in the range of a few millicandelas per dot, providing adequate brightness for most indoor applications. The display is designed to operate within a temperature range of -40°C to +85°C.

The physical dimensions of the display are approximately 40.64mm x 40.64mm (1.6 inches x 1.6 inches). The pins are arranged in a standard configuration for easy connection to driver circuits. The matrix is designed for through-hole mounting on printed circuit boards. The KPTF1616SURKZGQBDC-RY provides a reliable and cost-effective solution for applications requiring visual information display.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess