EN
  • EN
  • DE

WP3DP3BT/BD-P22

Part No WP3DP3BT/BD-P22
Manufacturer Kingbright Corporation
Catalog Optical Sensors - Phototransistors
Description SENSOR PHOTO 940NM TOP VIEW RAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Voltage - Collector Emitter Breakdown (Max) 30 V
Current - Dark (Id) (Max) 100 nA
Wavelength 940nm
Viewing Angle 50°
Power - Max 100 mW
Mounting Type Through Hole
Orientation Top View
Temperature Range - Operating -40°C ~ 85°C
Case / Package Radial
Package Bag
Supply and Demand Status Normal
Win Source Part Number 1509869-WP3DP3BT/BD-P22
Ultra Librarian 3D Model Ultra Librarian WP3DP3BT/BD-P22 CAD Model

Description

N

You May Also Be Interested in

LITE-ON Technology
PT/IR LTR-350 PTD SIDE LOOKING
Need more? Email Us
Vishay
PHOTOTRANSISTOR 790 TO 970 NM
Lowest to $0.5573
Vishay
PHOTOTRANSISTOR 830NM PLCC-2
Lowest to $0.3796
ON Semiconductor
SENSOR PHOTO 860NM SIDE VIEW SMD
Need more? Email Us
Vishay
PHOTOTRANSISTOR NPN TO-18 / Phototransistor IR Chip Silicon 850nm 3-Pin TO-206AA Bulk
Lowest to $4.1998
TT Electronics
SENSOR PHOTO TOP VIEW TO206AA
Need more? Email Us
LITE-ON Technology
PT/IR LTR-301-002 PTR SIDE LOOKI
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 880NM TOP TO206AA
Need more? Email Us
TT Electronics
SENSOR PHOTO 935NM TOP VIEW T1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess