EN
  • EN
  • DE

BPX 38-4

Part No BPX 38-4
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optical Sensors - Phototransistors
Description SENSOR PHOTO 880NM TOP TO206AA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 13 Weeks
Features Phototransistors 880nm Top View TO-206AA, TO-18-3 Metal Can
Manufacturer OSRAM Opto Semiconductors Inc.
Package Bulk
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Through Hole
Package TO-206AA, TO-18-3 Metal Can
Family Name BPX 38
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.7080
Other Part Number BPX 38-4-ND, BPX38-4, Q62702P0015S004
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913412-BPX 38-4
Ultra Librarian 3D Model Ultra Librarian BPX 38-4 CAD Model

Description

The OSRAM Opto Semiconductors Inc. BPX 38 Phototransistors 880nm Top View TO-206AA, TO-18-3 Metal Can is a high-quality electronic component that is designed to produce reliable and accurate results.

  • Operating Temperature: -40°C ~ 125°C (TA)
  • Package: Bulk
  • Size: TO-206AA, TO-18-3 Metal Can
  • Supply and Demand Status: Balanced
  • Quantity per Package: 1000

You May Also Be Interested in

TT Electronics
SENSOR PHOTO 890NM TOP T1 3/4
Need more? Email Us
TT Electronics
SENSOR PHOTO 890NM TOP VIEW PILL
Need more? Email Us
TT Electronics
SENSOR PHOTO 935NM TOP VIEW T1
Need more? Email Us
LITE-ON Technology
PT/IR LTR-301-002 PTR SIDE LOOKI
Need more? Email Us
TT Electronics
SENSOR PHOTO 890NM TOP VIEW RAD
Need more? Email Us
TT Electronics
SENSOR PHOTO 935NM SIDE VIEW RAD
Need more? Email Us
Kingbright Corporation
SENSOR PHOTO TOP VIEW RADIAL
Need more? Email Us
Fairchild/ON Semiconductor
PHOTO TRANSISTOR, 880NM, 0.015A
Need more? Email Us
Everlight Electronics Co Ltd
PHOTOTRANSISTOR FLAT CLEAR 0805
Lowest to $0.0383

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess