EN
  • EN
  • DE

WP934SB/4GD

Part No WP934SB/4GD
Manufacturer Kingbright
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description T-1 (3mm) QUAD-LEVEL LED INDICATOR | LED 3MM QUAD 565NM GRN GRN DIFF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Kingbright
Packaging Tube
Color Green (x 4)
Wavelength - Peak 565nm
Configuration 4 High
Current 25mA
Millicandela Rating 25mcd
Viewing Angle 40°
Lens Type Diffused, Tinted
Lens Style Round with Domed Top
Lens Size 3.00mm Dia
Voltage Rating 2.2V
Mounting Style Through Hole, Right Angle
Manufacturer Pack Quantity 600
MSL Level 1 (Unlimited)
Win Source Part Number 721134-WP934SB/4GD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WP934SB/4GD CAD Model

Description

The WP934SB/4GD is a through-hole LED lamp manufactured by Kingbright. It's a standard 9.3mm (T-3) package LED, typically used for indication purposes in various electronic devices and equipment. The 'SB' likely signifies Super Bright and '4GD' likely represents 4.0 mcd Green Diffused.

Applications

  • Power indicators: Indicates the power status of electronic devices.
  • Status indicators: Displays the operating status of equipment.
  • Backlighting: Provides backlighting for displays and panels.
  • Panel indicators: Used as indicators on control panels and dashboards.
  • General illumination: Provides low-level illumination in various applications.

Features

  • High Brightness: Provides a bright and easily visible light output.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered devices.
  • Long Lifetime: Offers a long operating life for reliable performance.
  • Through-Hole Mounting: Easy to mount on PCBs using through-hole soldering.
  • Green Emitting Color: Emits a green light for clear indication.

Benefits

  • Clear Indication: Provides a clear and easily visible indication of status or power.
  • Energy Efficient: Low power consumption reduces energy costs and extends battery life.
  • Reliable Performance: Long lifetime ensures reliable operation over extended periods.
  • Easy to Use: Through-hole mounting simplifies installation.
  • Versatile Application: Suitable for a wide range of applications.

Additional Details

The WP934SB/4GD is a through-hole LED with a typical forward voltage of around 2.2V and a forward current of 20mA. Luminous intensity is typically a few mcd. The viewing angle is typically around 60 degrees. Always refer to the Kingbright datasheet for detailed specifications, including forward voltage, forward current, luminous intensity, viewing angle, and operating temperature range.

You May Also Be Interested in

Bivar Inc.
LED CBI 1.8MM YL THROUGH HOLE
Need more? Email Us
Kingbright Corporation
LED LGT BAR 14X7.5MM YLW
Need more? Email Us
QT Brightek (QTB)
LED CBI 5MM RED DIFF RA
Need more? Email Us
Schurter Inc.
HOLDER LED 5MM GREEN RA
Need more? Email Us
QT Brightek (QTB)
LED CBI 3MM 2X4 RED DIFF RA
Need more? Email Us
Schurter Inc.
LED CBI 3MM YLW RA
Need more? Email Us
Schurter Inc.
HOLDER LED 3MM SGL RED RA
Need more? Email Us
Bivar Inc.
LED CBI 3MM GRN DIF THROUGH HOLE
Need more? Email Us
Dialight
551-1209F Dialight LED Circuit Board Indicators YELLOW DIFFUSED LOW CURRENT datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1448 $51.5160
110+ $0.9394 $103.3340
165+ $0.9100 $150.1500
230+ $0.8807 $202.5610
295+ $0.8513 $251.1335
395+ $0.7632 $301.4640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess