EN
  • EN
  • DE

64EMCP32-ML4BTA29

Part No 64EMCP32-ML4BTA29
Manufacturer Kingston
Catalog DDR
Description eMCP 64GB eMMC5.1 + 32Gb LPDDR4x
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956887-64EMCP32-ML4BTA29
Series *
Ultra Librarian 3D Model Ultra Librarian 64EMCP32-ML4BTA29 CAD Model

Description

The 64EMCP32-ML4BTA29 is an eMCP (Embedded Multi-Chip Package) manufactured by Kingston. This component typically integrates NAND flash memory and LPDDR SDRAM into a single package, offering a compact and efficient solution for embedded systems.

Applications

  • Smartphones
  • Tablets
  • Wearable devices
  • Embedded systems

Features

  • Integrated NAND flash and LPDDR SDRAM
  • High-density storage and memory in a small footprint
  • Low power consumption
  • High-speed data transfer
  • eMMC interface

Benefits

  • Reduces board space requirements by integrating multiple components into a single package.
  • Extends battery life in portable devices due to low power consumption.
  • Enables fast application loading and data processing with high-speed data transfer rates.
  • Simplifies system design with the standardized eMMC interface.

Additional Details

The 64EMCP32-ML4BTA29 typically features a 64GB NAND flash memory and a specific amount of LPDDR SDRAM (the exact capacity may vary depending on the specific configuration). It utilizes the eMMC (embedded MultiMediaCard) interface for communication with the host processor. Key specifications include the operating voltage, temperature range, and data transfer rates. This eMCP is designed for applications requiring high density, low power, and small form factor, making it suitable for mobile devices and other embedded systems.

When integrating this eMCP into a system, proper attention should be paid to the power supply requirements, signal integrity, and thermal management. Consult the datasheet for detailed specifications and application notes to ensure optimal performance and reliability. Firmware updates may be required to support new features or improve performance.

You May Also Be Interested in

Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Rayson Hi-Tech (SZ) Co., Ltd.
1.06V~1.95V 16Gbit 1.866GHz LPDDR4X SDRAM FBGA-200 Memory (ICs) RoHS
Lowest to $79.1730
Rayson Hi-Tech (SZ) Co., Ltd.
570mV~650mV 64Gbit 1.866GHz LPDDR4X SDRAM TFBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $207.1429
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess