EN
  • EN
  • DE

EMMC16G-IB29

Part No EMMC16G-IB29
Manufacturer Kingston
Catalog EMMC
Description 16GB eMMC v5.1 HS400 Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956400-EMMC16G-IB29
Series *
Ultra Librarian 3D Model Ultra Librarian EMMC16G-IB29 CAD Model

Description

The EMMC16G-IB29 is an embedded MultiMediaCard (eMMC) manufactured by Kingston. It's a type of flash memory storage commonly used in mobile devices and other embedded systems. This particular eMMC has a storage capacity of 16GB.

Applications

  • Smartphones: Serves as the primary storage for the operating system, applications, and user data such as photos, videos, and documents.
  • Tablets: Provides storage for applications, user files, and the operating system.
  • Wearable Devices: Used in smartwatches, fitness trackers, and other wearables for storing firmware and user data.
  • Embedded Systems: Integrated into various industrial and consumer embedded systems for reliable storage.
  • GPS Navigation Devices: Stores maps and related data for navigation systems.

Features

  • 16GB Storage Capacity: Offers a generous amount of storage for applications, user data, and the operating system.
  • eMMC Interface: Adheres to the eMMC standard for easy integration with host devices.
  • NAND Flash Memory: Employs NAND flash technology for non-volatile storage, ensuring data retention even when power is off.
  • Managed NAND: Simplifies storage management by handling wear leveling and error correction internally.
  • High-Speed Data Transfer: Provides fast read and write speeds for quick application loading and data access.

Benefits

  • Compact Size: The small form factor makes it suitable for space-constrained devices.
  • Reliable Storage: NAND flash memory offers excellent data retention and durability.
  • Fast Performance: Enables smooth operation of applications and quick boot times.
  • Easy Integration: The eMMC interface simplifies the design and development process.
  • Low Power Consumption: Contributes to longer battery life in portable devices.

Additional Details

The EMMC16G-IB29 typically operates within a temperature range of -25°C to 85°C. It supports various eMMC features such as boot mode, sleep mode, and secure erase. Detailed performance characteristics (read/write speeds, power consumption) are available in the Kingston product datasheet. The controller within this eMMC manages the NAND flash, including wear leveling, bad block management, and error correction (ECC), ensuring reliable data storage over the device's lifespan.

You May Also Be Interested in

Micron Technology Inc.
16GB eMMC
Need more? Email Us
Samsung
4GB eMMC4.5 400MB/s 200MHz
Lowest to $3.2617
Micron Technology Inc.
8GB eMMC4.51
Need more? Email Us
Micron Technology Inc.
16GB eMMC
Lowest to $58.2090
Samsung
16GB eMMC
Need more? Email Us
Samsung
64GB eMMC4.41 moviNAND
Need more? Email Us
Kingston
16GB eMMC V4.5
Need more? Email Us
Micron Technology Inc.
8GB eMMC
Need more? Email Us
Samsung
8GB eMMC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $136.5048 $136.5048
2+ $131.9553 $263.9106
3+ $118.3043 $354.9129
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess