EN
  • EN
  • DE
  • IT

EMMC64G-TX29-8AC01

Part No EMMC64G-TX29-8AC01
Manufacturer Kingston
Catalog EMMC
Description 64GB eMMC v5.1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956403-EMMC64G-TX29-8AC01
Series *
Package Tray
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NAND (TLC)
Memory Size 512Gbit
Memory Organization 64G x 8
Memory Interface eMMC
Voltage - Supply 1.8 V ~ 3.3 V
Operating Temperature -25°C ~ 85°C
Grade -
Mounting Type Surface Mount
Package / Case 153-BGA
Supplier Device Package 153-FBGA (11.5x13)
Ultra Librarian 3D Model Ultra Librarian EMMC64G-TX29-8AC01 CAD Model

Description

The EMMC64G-TX29-8AC01 is an embedded MultiMediaCard (eMMC) from Kingston, providing high-capacity storage for a variety of applications. With 64GB of storage, this eMMC is well-suited for devices that require substantial space for operating systems, applications, and user data. The integrated design, combining flash memory and a controller, simplifies integration and ensures reliable performance.

Applications:

  • High-End Smartphones: As the primary storage for operating systems, applications, high-resolution photos, and videos.
  • Advanced Tablets: Providing sufficient storage for a seamless user experience with multiple apps and media files.
  • High-Performance Embedded Systems: Used in industrial control systems, automotive infotainment units, and other applications requiring robust storage.
  • Gaming Consoles: Storing game data, system software, and downloadable content for portable gaming devices.
  • High-Resolution Digital Cameras and Camcorders: Provides ample storage for capturing high-quality images and videos.

Features:

  • 64GB Storage Capacity: Offers generous storage space for large applications, high-resolution media, and extensive datasets.
  • eMMC 5.1 Standard: Compliant with the eMMC 5.1 standard, ensuring high-speed data transfer rates and efficient operation.
  • Managed NAND Flash: Integrates a NAND flash memory controller to manage wear leveling, error correction, and bad block management.
  • JEDEC Standard Package: Standardized package for easy integration into various electronic devices.
  • High-Speed Interface: Supports high-speed data transfer, enabling quick boot-up times and fast application loading.

Benefits:

  • Exceptional Performance: Delivers fast read and write speeds, enhancing system responsiveness and overall performance.
  • Reliable Data Storage: Ensures data integrity and longevity through advanced error correction and wear-leveling algorithms.
  • Simplified System Integration: Reduces design complexity and development time due to the integrated controller and standardized package.
  • Cost-Effective Solution: Provides a cost-efficient storage solution compared to discrete memory and controller implementations.
  • Optimized Power Consumption: Low power consumption makes it ideal for mobile and battery-powered applications.

Additional Details:

The EMMC64G-TX29-8AC01 is designed to operate within a wide temperature range, typically from -25°C to 85°C, making it suitable for various operating environments. It supports features such as enhanced strobe mode, cache management, and secure erase functions to ensure data security and reliability. The eMMC interface allows for easy connection to host processors and controllers, simplifying integration into different systems. With a high Mean Time Between Failures (MTBF), the Kingston EMMC64G-TX29-8AC01 provides a robust and dependable storage solution for demanding applications.

You May Also Be Interested in

Micron Technology Inc.
MOD MCP EMMC 16GB WFBGA
Lowest to $26.3910
Micron Technology Inc.
4GB eMMC
Lowest to $80.4283
SanDisk
Memory (ICs) RoHS
Lowest to $54.6000
Kingston
32GB eMMC v5.0 HS400
Need more? Email Us
Diodes Incorporated
8GB eMMC iNAND IX EM122 WideTemp
Need more? Email Us
Diodes Incorporated
8GB eMMC iNAND v4.51 HS 200 Automotive
Need more? Email Us
Foresee Group
8GB eMMC 5.1 FBGA-153 Memory (ICs) RoHS
Lowest to $52.1553
Epson Company
32GB eMMC
Need more? Email Us
Rayson Hi-Tech (SZ) Co., Ltd.
8GB eMMC 5.1 TFBGA-153(11.5x13) Memory (ICs) RoHS
Lowest to $65.6843

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess