EN
  • EN
  • DE

HX432C16PB3K4/32

Part No HX432C16PB3K4/32
Manufacturer Kingston
Catalog Memory - Modules
Description DDR4-3200AA 1Gx64x4 UDIMM HyperX FURY Kit (32GB 4x8G)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 945936-HX432C16PB3K4/32
Series *
Ultra Librarian 3D Model Ultra Librarian HX432C16PB3K4/32 CAD Model

Description

The Kingston HyperX Fury Black HX432C16PB3K4/32 is a 32GB (4x8GB) kit of DDR4 3200MHz CL16 memory modules designed for high-performance desktops, gaming rigs, and content creation workstations. These modules provide ample memory capacity, fast speeds, and low latency for demanding applications, enabling smoother multitasking, faster load times, and improved overall system performance. This kit is specifically designed to take advantage of quad-channel memory architectures.

Applications

  • High-End Gaming PCs: Increases frame rates and provides a smoother gaming experience, especially in demanding titles.
  • Content Creation Workstations: Accelerates video editing, 3D rendering, graphic design, and other creative tasks.
  • Professional Workstations: Handles large datasets, complex simulations, and memory-intensive applications with ease.
  • Server Applications: Provides sufficient memory for virtualization and other server workloads (check motherboard compatibility).
  • Overclocking Enthusiasts: Designed for easy overclocking to achieve even higher performance levels.

Features

  • 32GB Kit (4x8GB): Offers ample memory capacity for demanding workloads.
  • DDR4 Technology: Utilizes the latest DDR4 standard for faster data transfer rates and improved power efficiency.
  • 3200MHz Speed: Delivers high-speed performance for enhanced responsiveness and reduced latency.
  • CL16 Latency: Low CAS latency ensures quick data access and improved overall performance.
  • XMP Ready: Intel XMP (Extreme Memory Profile) support allows for easy overclocking and optimized performance.
  • Quad-Channel Support: Designed for use in quad-channel memory architectures, maximizing memory bandwidth.
  • Sleek Black Heat Spreader: Provides efficient heat dissipation and adds a stylish look to your system.

Benefits

  • Improved Gaming Performance: Higher frame rates, smoother gameplay, and reduced loading times in games.
  • Accelerated Content Creation: Faster rendering, encoding, and processing of multimedia files.
  • Enhanced Multitasking: Seamlessly run multiple applications simultaneously without performance degradation.
  • Optimized System Responsiveness: Quicker boot times, faster application launches, and snappier overall system performance.
  • Easy Overclocking: Quickly and easily overclock your memory for even greater performance gains with XMP profiles.
  • Increased Memory Bandwidth: Quad-channel architecture maximizes memory bandwidth for improved performance in memory-intensive tasks.

Additional Details

The HX432C16PB3K4/32 operates at a voltage of 1.35V, ensuring stable and reliable performance while minimizing power consumption. The included black heat spreaders efficiently dissipate heat, preventing thermal throttling and maintaining optimal performance even under heavy workloads. The modules are fully compatible with Intel XMP profiles, allowing for easy overclocking with just a few clicks in your motherboard's BIOS. This memory kit provides a perfect balance of capacity, speed, latency, and reliability, making it an ideal choice for demanding users who require the best possible performance from their systems.

You May Also Be Interested in

Intel
Optane PMem 100 512GB
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess