EN
  • EN
  • DE

IKKP200/128GB

Part No IKKP200/128GB
Manufacturer Kingston
Catalog Memory Cards
Description 128GB USB 3.2 Gen 1 IronKey Keypad 200
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards
Win Source Part Number 1461567-IKKP200/128GB
Manufacturer Kingston
Package Retail Package
Product Status Active
Memory Size 128GB
Memory Type Non-Volatile
Type USB 3.2 Gen 1
Speed - Read 145MB/s
Speed - Write 115MB/s
Operating Temperature 0°C ~ 50°C
Size / Dimension 80.00mm L x 20.00mm W x 10.50mm H
Ultra Librarian 3D Model Ultra Librarian IKKP200/128GB CAD Model

Description

The IKKP200/128GB by Kingston Retail is a versatile and secure USB flash drive offering 128GB of storage. This capacity is perfect for users who need a balance between ample storage and portability. Like its counterparts, it features USB 3.2 Gen 1 connectivity, ensuring data transfers are swift and efficient, suitable for moving documents, photos, and videos. What sets the IKKP200/128GB apart is its IronKey Keypad 200 security system. This advanced feature safeguards the drive's contents with a user-defined PIN, entered via a built-in keypad, providing a substantial security layer against unauthorized access. Its robust design notably complements its security features, making it a dependable option for professionals who prioritize data protection without compromising on storage capacity or transfer speed.

You May Also Be Interested in

Swissbit NA Inc.
MEM CARD MICROSDHC 4GB UHS MLC / Memory Card microSDHC™ 4GB Class 10, UHS Class 1 MLC
Need more? Email Us
Swissbit NA Inc.
MEMORY CARD MICROSD 1GB UHS SLC / Memory Card microSD™ 1GB Class 10, UHS Class 1 SLC
Need more? Email Us
Wintec Industries
MEMORY CARD COMPACTFLASH 1GB SLC
Need more? Email Us
Swissbit NA Inc.
MEMORY CARD SDHC 16GB UHS PSLC / Memory Card SDHC™ 16GB Class 10, UHS Class 1 pSLC
Need more? Email Us
Swissbit NA Inc.
MEMORY CARD SD 2GB 10 UHS 1 SLC
Need more? Email Us
Wintec Industries
MEM CARD COMPACTFLASH 128MB SLC
Need more? Email Us
Wintec Industries
MEMORY CARD COMPACTFLASH 2GB SLC
Need more? Email Us
Omron
MEMORY CARD SD 2GB
Need more? Email Us
Swissbit NA Inc.
MEM CRD MICSDHC 16GB 10UHS 1 MLC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess