EN
  • EN
  • DE

SFSD016GL3BM1TO-I-LF-2CP-STD

Part No SFSD016GL3BM1TO-I-LF-2CP-STD
Manufacturer Swissbit NA Inc.
Catalog Memory Cards
Description MEMORY CARD SDHC 16GB UHS PSLC  /  Memory Card SDHC™ 16GB Class 10, UHS Class 1 pSLC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules>Memory Cards
Mfr Swissbit
Series S-46
Package Bulk
Product Status Last Time Buy
Memory Type SDHC™
Memory Size 16GB
Speed Class 10, UHS Class 1
Technology pSLC
Temperature Range - Operating -40°C ~ 85°C
Base Product Number SFSD016
Other Names SFSD016GL3BM1TO-I-LF-2CP-STD,605873,1052-1253
Standard Package 1
MSL Level Not Applicable
ECCN 3A991B1A
HTSUS 8523.51.0000
Win Source Part Number 1243121-SFSD016GL3BM1TO-I-LF-2CP-STD
Ultra Librarian 3D Model Ultra Librarian SFSD016GL3BM1TO-I-LF-2CP-STD CAD Model

Description

The SFSD016GL3BM1TO-I-LF-2CP-STD is a 16GB SDHC memory card manufactured by Swissbit.

  • Series: S-46
  • Speed: Class 10, UHS Class 1
  • Memory Size: 16GB
  • Temperature Range: -40°C ~ 85°C
  • Technology: pSLC
  • MSL Level: Not Applicable
  • HTSUS: 8523.51.0000
  • Product Status: Last Time Buy

You May Also Be Interested in

Omron
MEM CARD FLASH CARD 128MB
Need more? Email Us
Omron
AI-C REPLACEMENT SD CARD NX7
Need more? Email Us
Seiko Epson Corporation
MEMORY CARD ETHERNET 10BASE-2
Need more? Email Us
Omron
MEMORY CARD SD 2GB
Need more? Email Us
Wintec Industries
MEM CARD COMPACTFLASH 512MB SLC
Need more? Email Us
Swissbit NA Inc.
MEMORY CARD SDHC 16GB UHS PSLC / Memory Card SDHC™ 16GB Class 10, UHS Class 1 pSLC
Need more? Email Us
Wintec Industries
MEMORY CARD COMPACTFLASH 1GB SLC
Need more? Email Us
Swissbit NA Inc.
MEMORY CARD SDHC 16GB UHS MLC / Memory Card SDHC™ 16GB Class 10, UHS Class 1 MLC
Need more? Email Us
ATP Electronics, Inc.
MEM CARD MICROSD 8GB CLSS 10 MLC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess