EN
  • EN
  • DE

KTH-PL313LV/16G

Part No KTH-PL313LV/16G
Manufacturer Kingston
Catalog Memory - Modules
Description DDR3-1333 2Gx72 ECC Reg/RDIMM (16GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948608-KTH-PL313LV/16G
Series *
Ultra Librarian 3D Model Ultra Librarian KTH-PL313LV/16G CAD Model

Description

The Kingston KTH-PL313LV/16G is a 16GB DDR3L (Double Data Rate 3 Low Voltage) memory module. This memory module is designed for use in servers and workstations that require high-capacity, low-voltage, and reliable memory. It is specifically engineered to meet the demands of enterprise-level applications, providing enhanced performance and stability for critical tasks.

Applications

  • Servers
  • Workstations
  • High-performance computing systems
  • Virtualized environments
  • Cloud computing platforms

Features

  • 16GB capacity
  • DDR3L technology (Low Voltage - 1.35V)
  • 1333MHz clock speed
  • ECC (Error-Correcting Code) for data integrity
  • Registered DIMM (RDIMM) for enhanced stability
  • 240-pin DIMM form factor

Benefits

  • Increased server and workstation performance
  • Improved system stability due to ECC and RDIMM features
  • Reduced power consumption compared to standard DDR3 memory
  • Enhanced data integrity, minimizing the risk of data corruption
  • Greater memory capacity for demanding applications

This Kingston memory module is a Registered DIMM (RDIMM), which includes a register between the memory controller and the DRAM chips. This register buffers commands, addresses, and control signals, reducing the electrical load on the memory bus and enhancing stability, especially when multiple modules are installed. The ECC (Error-Correcting Code) feature detects and corrects single-bit errors, which is crucial for maintaining data integrity in critical applications. DDR3L memory operates at a lower voltage (1.35V) compared to standard DDR3 memory (1.5V), resulting in reduced power consumption and heat generation, making it ideal for energy-efficient servers and workstations.

The 1333MHz clock speed allows for fast data transfer rates, improving overall system responsiveness. The 240-pin DIMM form factor ensures compatibility with a wide range of server and workstation motherboards that support DDR3 memory. Kingston memory modules undergo rigorous testing and quality control to ensure reliability and compatibility. This module is specifically designed to meet the demanding requirements of enterprise environments, providing a stable and high-performance memory solution. It is designed to improve the performance and efficiency of servers and workstations, making it a valuable upgrade for businesses and organizations that rely on these systems for their critical operations. The lower voltage operation also contributes to a longer lifespan of the memory module, reducing the need for frequent replacements.

You May Also Be Interested in

Apacer
MODULE DDR3 SDRAM 2GB 204SODIMM
Need more? Email Us
Harris Corporation
MODULE SRAM 40DIP MODULE
Need more? Email Us
Viking Tech
MODULE DDR3 SDRAM 4GB 240UDIMM
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 64GB 288RDIMM
Need more? Email Us
Apacer
MODULE DDR4 SDRAM 16GB 288UDIMM
Need more? Email Us
Kingston
MODULE DDR5 SDRAM 16GB 288RDIMM
Need more? Email Us
Micron Technology Inc.
DDR5 96GB RDIMM VFBGA
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
Maxim Integrated
MODULE NVRAM 64KB CARTRIDGE
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess