EN
  • EN
  • DE

KTM2726K2/4G

Part No KTM2726K2/4G
Manufacturer Kingston
Catalog Memory - Modules
Description DDR2-667 512Mx64 (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950764-KTM2726K2/4G
Series *
Ultra Librarian 3D Model Ultra Librarian KTM2726K2/4G CAD Model

Description

The Kingston KTM2726K2/4G is a 4GB (2 x 2GB) DDR2 ECC Registered DIMM memory module kit. It is designed for use in servers and workstations that require high-performance and reliable memory. This module is a crucial component for systems demanding stable operation and data integrity.

Applications:

  • Servers
  • Workstations
  • High-performance computing systems
  • Applications requiring error correction

Features:

  • 4GB (2 x 2GB) capacity
  • DDR2 technology
  • ECC (Error-Correcting Code)
  • Registered DIMM
  • PC2-5300
  • 240-Pin
  • 667MHz clock speed

Benefits:

  • Enhanced Reliability: ECC functionality corrects single-bit errors, preventing data corruption and system crashes.
  • Improved Performance: DDR2 technology provides faster data transfer rates compared to older memory technologies.
  • Increased System Stability: Registered DIMMs improve signal integrity, especially in systems with multiple memory modules.
  • Optimized for Server Environments: Designed to meet the demanding requirements of server and workstation applications.
  • Cost-Effective: Provides a balance of performance and reliability at a competitive price point.

Additional Details:

The KTM2726K2/4G module operates at 1.8V. Its ECC capability is essential for maintaining data accuracy in critical applications. The registered design ensures that the memory controller receives clean signals, improving overall system stability. It's designed to meet or exceed JEDEC standards. This module is designed to be backward compatible with certain systems supporting DDR2 memory, but compatibility should always be checked with the system manufacturer or documentation.

You May Also Be Interested in

Apacer
MODULE DDR3 SDRAM 8GB 204SODIMM
Need more? Email Us
Viking Tech
MODULE DDR3L SDRAM 4GB 204SODIMM
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 64GB 288RDIMM
Need more? Email Us
Apacer
MODULE DDR4 SDRAM 4GB 260SODIMM
Need more? Email Us
Kingston
MODULE DDR5 SDRAM 32GB 288RDIMM
Need more? Email Us
Apacer
MODULE DDR4 SDRAM 2GB 260SODIMM
Need more? Email Us
Apacer
MODULE DDR4 SDRAM 8GB 260SODIMM
Need more? Email Us
Kingston
MODULE DDR5 SDRAM 16GB 288RDIMM
Need more? Email Us
Viking Tech
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess