EN
  • EN
  • DE

SN74CBT16244DLG4

Part No SN74CBT16244DLG4
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description 16-Bit FET Bus Switch 48-SSOP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 200 MHz
Mounting SMD (SMT)
Case / Package SSOP
Height 2.59 mm
High Level Output Current -128 mA
Independent Circuits 4
Lead Free Yes
Length 15.88 mm
Low Level Output Current 128 mA
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4 V
Mount Surface Mount
Nominal Supply Current 3 µA
Number of Bits 16
Number of Channels 16
Number of Elements 4
Number of Pins 48
Operating Supply Voltage 5 V
Output Current 64 mA
Propagation Delay 5.5 ns
Quiescent Current 3 µA
Radiation Hardening No
Resistance 7 Ω
RoHS Compliant
Supply Type Single
Turn-On Delay Time 350 ps
Weight 600.301152 mg
Width 7.49 mm
Win Source Part Number 1094922-SN74CBT16244DLG4
Categories Interface - Specialized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74CBT16244DLG4 CAD Model

Description

SN74CBT16244DLG4 by Texas Instruments

The SN74CBT16244DLG4 is a high-performance integrated circuit from Texas Instruments, designed to meet the needs of advanced digital systems. This IC is a 16-bit FET bus switch that provides high-speed bus switching with low on-state resistance, facilitating efficient data transfer with minimal signal distortion.

Constructed with an architecture that features 16-bit bus switch gates, the SN74CBT16244DLG4 is capable of operating as either two 8-bit buses or one 16-bit bus. This versatile configuration allows for flexible implementation in a variety of digital applications, including computing, networking, and telecommunications.

The device operates within a wide voltage range of 4.5V to 5.5V, which makes it compatible with TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) technologies. This ensures that the SN74CBT16244DLG4 can be easily integrated into systems that are based on these common logic families.

One of the key features of this product is its low on-state resistance, which typically stands at 5 ohms. This characteristic minimizes the voltage drop across the switch, thereby preserving signal integrity and reducing power loss. Additionally, the IC offers fast switching speeds that are essential for high-performance digital systems, ensuring that data is transferred swiftly and reliably.

For design flexibility, the SN74CBT16244DLG4 includes output enable (OE) inputs that control each 8-bit section. This feature allows for independent gating of each half of the bus switch, providing designers with control over data flow and enabling power-saving strategies by disabling unused sections of the bus.

The device is packaged in a 48-pin TSSOP (Thin Shrink Small Outline Package), which is well-suited for space-constrained applications. The SN74CBT16244DLG4 also supports a wide operating temperature range, ensuring reliable performance across diverse environmental conditions.

In summary, the SN74CBT16244DLG4 from Texas Instruments is a robust, high-speed 16-bit FET bus switch that offers designers the flexibility, performance, and reliability required for modern digital systems. Its compatibility with TTL and CMOS logic levels, along with its low on-state resistance and fast switching capabilities, make it a valuable component for a wide range of electronic applications.

You May Also Be Interested in

NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6481 $51.0734
34+ $2.9933 $101.7722
52+ $2.8997 $150.7844
72+ $2.8062 $202.0464
93+ $2.7127 $252.2811
124+ $2.4320 $301.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess