EN
  • EN
  • DE

KVR24E17S8/8

Part No KVR24E17S8/8
Manufacturer Kingston
Catalog Memory - Modules
Description DDR4-2400T 1Gx72 ECC UDIMM (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946719-KVR24E17S8/8
Series *
Ultra Librarian 3D Model Ultra Librarian KVR24E17S8/8 CAD Model

Description

The Kingston KVR24E17S8/8 is an 8GB DDR4 (Double Data Rate 4) ECC Unbuffered memory module. This module is designed for workstations and entry-level servers that require reliable performance and data integrity. The ECC (Error-Correcting Code) feature ensures that single-bit errors are detected and corrected, preventing data corruption and system crashes, while the unbuffered design offers a balance between performance and cost.

Applications

  • Workstations
  • Entry-level servers
  • Small business servers
  • Professional desktops
  • Content creation

Features

  • 8GB capacity
  • DDR4 technology
  • 2400MHz clock speed
  • ECC (Error-Correcting Code)
  • Unbuffered DIMM (UDIMM)
  • 1.2V voltage
  • 288-pin DIMM form factor

Benefits

  • Enhanced data integrity
  • Improved system stability
  • Reduced risk of data corruption
  • Increased workstation/server uptime
  • Cost-effective memory solution

This Kingston memory module features DDR4 technology, which offers improved performance and efficiency compared to previous generations of memory. The 2400MHz clock speed allows for fast data transfer rates, enhancing the overall performance of the workstation or server. The ECC (Error-Correcting Code) feature is crucial for applications where data accuracy is essential. It detects and corrects single-bit errors in real-time, preventing data corruption that could lead to system instability or data loss. Unlike Registered DIMMs (RDIMMs), this module is an Unbuffered DIMM (UDIMM), which offers a more cost-effective solution for systems that do not require the enhanced stability of registered memory. The module operates at a low voltage of 1.2V, which reduces power consumption and heat generation.

The 288-pin DIMM form factor ensures compatibility with a wide range of workstation and server motherboards that support DDR4 ECC Unbuffered memory. Kingston memory modules are subjected to rigorous testing and quality control processes to ensure reliability and compatibility. This module is specifically designed to meet the demanding requirements of professional users, providing a stable and high-performance memory solution. It is ideal for workstations and entry-level servers used in content creation, small business environments, and other applications where data integrity and system uptime are important. The 8GB capacity provides ample memory for running demanding applications and handling large datasets. The combination of ECC and the UDIMM design makes this memory module a reliable and cost-effective choice for professional environments.

You May Also Be Interested in

Harris Corporation
MODULE 32KB 48DIP MODULE
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 32GB 288RDIMM
Need more? Email Us
ATP Electronics, Inc.
MODULE DDR4 SDRAM 16GB 260SODIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 8GB 204SODIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
Apacer
MODULE DDR4 SDRAM 8GB 260SODIMM
Need more? Email Us
Apacer
MODULE DDR4 SDRAM 4GB 260SODIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 8GB 204SODIMM
Need more? Email Us
Kingston
MODULE DDR5 SDRAM 16GB 288RDIMM
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess