EN
  • EN
  • DE

KVR400X64C3A/256

Part No KVR400X64C3A/256
Manufacturer Kingston
Catalog Memory - Modules
Description DDR-400 32Mx64 CL3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951383-KVR400X64C3A/256
Series *
Ultra Librarian 3D Model Ultra Librarian KVR400X64C3A/256 CAD Model

Description

The KVR400X64C3A/256 is a 256MB DDR PC3200 400MHz CL3 DIMM memory module from Kingston. This module is designed for desktop computers and other systems that utilize DDR memory technology. It provides a cost-effective solution for increasing system memory and improving overall performance.

Applications

  • Desktop computers
  • Older generation PCs
  • Industrial control systems
  • Embedded systems

Features

  • 256MB capacity
  • DDR technology
  • PC3200 specification
  • 400MHz clock speed
  • CL3 latency
  • 184-pin DIMM
  • 2.5V voltage

Benefits

  • Increased system memory capacity
  • Improved application loading and response times
  • Enhanced multitasking capabilities
  • Cost-effective upgrade solution
  • Improved overall system performance

Additional Details

The KVR400X64C3A/256 is a 184-pin DIMM that operates at a voltage of 2.5V. The PC3200 specification indicates that the module is designed to operate at a clock speed of 400MHz with a peak transfer rate of 3.2GB/s. The CL3 latency rating indicates that the module has a CAS latency of 3 clock cycles, which affects the speed at which the memory can respond to read requests. While this memory module represents an older technology, it remains a viable option for upgrading older systems that require DDR memory. The Kingston ValueRAM series is known for its reliability and compatibility.

You May Also Be Interested in

Kingston
MODULE DDR4 SDRAM 32GB 288DIMM
Need more? Email Us
Phoenix Contact
MEMORY MODULE
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 8GB 204SODIMM
Need more? Email Us
Harris Corporation
MODULE SRAM 40DIP MODULE
Need more? Email Us
Apacer
MODULE DDR4 SDRAM 16GB 288UDIMM
Need more? Email Us
Kingston
MODULE DDR5 SDRAM 16GB 288RDIMM
Need more? Email Us
Apacer
MODULE DDR4 SDRAM 2GB 260SODIMM
Need more? Email Us
Viking Tech
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess