EN
  • EN
  • DE

KVR800D2E5/2G

Part No KVR800D2E5/2G
Manufacturer Kingston
Catalog Memory - Modules
Description DDR2-800 256Mx72 ECC Pb-Free (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950506-KVR800D2E5/2G
Series *
Ultra Librarian 3D Model Ultra Librarian KVR800D2E5/2G CAD Model

Description

The Kingston KVR800D2E5/2G is a 2GB DDR2 800MHz ECC Unbuffered DIMM memory module. This module is designed for systems requiring error correction, such as servers and workstations. It provides reliable performance and enhances system stability by detecting and correcting memory errors.

Applications

  • Server Memory Upgrade
  • Workstation Memory Upgrade
  • Systems Requiring ECC Memory
  • Business-Critical Applications
  • General Computing Tasks

Features

  • Capacity: 2GB
  • Memory Type: DDR2 ECC Unbuffered DIMM
  • Speed: 800MHz (PC2-6400)
  • ECC: Yes, Error-Correcting Code
  • Unbuffered: Yes
  • Pin Count: 240-Pin
  • Voltage: 1.8V

Benefits

  • Enhanced System Stability: ECC memory detects and corrects single-bit memory errors, preventing data corruption and ensuring system stability.
  • Improved Reliability: The ECC feature enhances system reliability, reducing the risk of crashes and data loss.
  • Increased Performance: Adding more memory can improve overall system performance, particularly when multitasking or running memory-intensive applications.
  • Cost-Effective Upgrade: Provides a cost-effective way to increase memory capacity in older systems that support DDR2 memory.
  • Compatibility: Designed for compatibility with systems that support DDR2 ECC Unbuffered DIMM memory.

Additional Details

The KVR800D2E5/2G is a 240-pin DIMM module operating at 1.8V, adhering to JEDEC standards for DDR2 memory. ECC Unbuffered DIMMs are commonly used in entry-level servers and workstations needing error correction without fully buffered memory. This module balances performance, reliability, and cost. Upgrading your system's memory with this module enhances stability and performance, valuable for older systems. Verify your system's compatibility with DDR2 ECC Unbuffered DIMMs before purchase.

You May Also Be Interested in

Phoenix Contact
MEMORY MODULE
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
Apacer
MODULE DDR4 SDRAM 8GB 260SODIMM
Need more? Email Us
Maxim Integrated
MODULE NVRAM 64KB CARTRIDGE
Need more? Email Us
Apacer
MODULE DDR4 SDRAM 2GB 260SODIMM
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 32GB 288RDIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 8GB 204SODIMM
Need more? Email Us
Viking Tech
MODULE DDR3L SDRAM 4GB 204SODIMM
Need more? Email Us
Viking Tech
MODULE DDR3 SDRAM 4GB 240UDIMM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess