EN
  • EN
  • DE
  • IT

OM8SEP41024Q-A0

Part No OM8SEP41024Q-A0
Manufacturer Kingston
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 1TB SSD M.2-2280 NVMe PCIe4x4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1445038-OM8SEP41024Q-A0
Manufacturer Kingston
Series *
Package Box
Product Status Obsolete
Memory Size 1024GB
Memory Type Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor M.2 Module
Speed - Read 3.7GB/s
Speed - Write 2.68GB/s
Voltage - Supply 3.3V
Type NVMe
Operating Temperature 0°C ~ 70°C
Weight 0.282 oz (8.0 g)
Size / Dimension 80.00mm x 22.00mm
Ultra Librarian 3D Model Ultra Librarian OM8SEP41024Q-A0 CAD Model

Description

The OM8SEP41024Q-A0 by Kingston is a high-capacity, high-performance M.2-2280 NVMe PCIe 4x4 solid state drive, offering 1TB of storage. This SSD is designed to meet the needs of users demanding exceptional speed and reliability for their computing tasks. With the PCIe Gen 4x4 interface, this drive offers blazing-fast read and write speeds, significantly improving the performance of applications, reducing load times, and enhancing the overall computing experience. The M.2-2280 form factor makes it compatible with a wide variety of laptops and desktops designed for high-speed storage expansion. This SSD is an ideal solution for gamers, video editors, and professionals working with intensive applications that require rapid access to large volumes of data. The OM8SEP41024Q-A0 represents Kingston's commitment to delivering cutting-edge storage solutions that cater to the evolving needs of consumers, ensuring speed, reliability, and a substantial storage capacity.

You May Also Be Interested in

Apacer
SSD 1TB M.2 MODULE TLC NVME 3.3V
Need more? Email Us
Swissbit NA Inc.
SSD 60GB M.2 MLC SATA III 3.3V
Need more? Email Us
Silicon Motion, Inc.
SSD 8GB SLC SATA III NAND
Need more? Email Us
Adata
SSD 64GB M.2 TLC SATA III 3.3V
Need more? Email Us
SSSTC
ER2 M.2 SATA M.2 2280 3D TLC
Need more? Email Us
Micron Technology Inc.
SSD 128GB BGA TLC NVME / Solid State Drive (SSD) FLASH - NAND (TLC) 128GB NVMe BGA
Need more? Email Us
Micron Technology Inc.
SSD 512GB M.2 MOD TLC SATA III
Need more? Email Us
Micron Technology Inc.
SSD 480GB 2.5" TLC SATAIII 5-12V
Need more? Email Us
Micron Technology Inc.
NAND B58R TLC 1TB 7500 8TBYTE U.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess