EN
  • EN
  • DE

BAT20-12T165

Part No BAT20-12T165
Manufacturer Klein Tools, Inc.
Catalog Tools
Description CRIMPER BATTERY 12-TON CASE
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Tools - Crimpers, Applicators, Presses
Mfr Klein Tools, Inc.
Package Bulk
Product Status Active
Tool Method Hydraulic, Battery Powered
Tool Type Hand Crimper
Tool Type Feature Without Crimp Head
For Use With/Related Products Varies by Die Set
Ratcheting No Ratchet
Wire Entry Location Side Entry
Base Product Number BAT20
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
ECCN EAR99
HTSUS 8467.29.0090
California Prop 65 Warning Information
Win Source Part Number 1217732-BAT20-12T165
Ultra Librarian 3D Model Ultra Librarian BAT20-12T165 CAD Model

Description

The 1217732-BAT20-12T165 hand crimper by Klein Tools, Inc. is a versatile tool for crimping various types of connectors.

  • Designed for: Use with specific die sets, allowing for precise and reliable crimping
  • Package: Bulk
  • Suitable for: Both hydraulic and battery-powered tool methods
  • Ratcheting Feature: No
  • Wire Entry Location: Side entry
  • ECCN: EAR99
  • HTSUS: 8467.29.0090

You May Also Be Interested in

Apex Tool Group
JKT 160-J6 CHUCK
Need more? Email Us
Wiha
INSULATED SLIMLINE SLOTTED 4.0MM
Lowest to $2.0397
TE Connectivity
HDM W/FA SMPR200F275F G CUT
Need more? Email Us
Astro Tool Corp
DIE SET WEATHERPROOF SERIES
Need more? Email Us
TE Connectivity
HDM W/FA EMPO180F LM & G
Need more? Email Us
Gedore Tools, Inc.
COMBI-STEPPED KEY NO. 380150 WIT
Lowest to $1.6840
Wiha
COMBINATION RATCHET WRENCH 27MM
Need more? Email Us
ITT Cannon, LLC
TOOL HAND CRIMPER 20-26AWG SIDE
Need more? Email Us
TE Connectivity
SF THRU SPLICE APPL 140F
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess