EN
  • EN
  • DE

BD144

Part No BD144
Manufacturer Klein Tools, Inc.
Catalog Tools
Description SCREWDRIVER SLOTTED 1/4" 8.5"
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Tools - Screw and Nut Drivers
Mfr Klein Tools, Inc.
Series Bull Driver™
Package Bulk
Product Status Obsolete
Tool Type Screwdriver
Tip Type Slotted
Size 1/4"
Length - Blade 4.00" (101.6mm)
Length - Overall 8.50" (215.9mm)
Features Black Tip, Chrome Finish
Weight 0.25 lb (113.4 g)
Standard Package 6 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8205.40.0000
California Prop 65 Warning Information
Win Source Part Number 713756-BD144
Ultra Librarian 3D Model Ultra Librarian BD144 CAD Model

Description

The Bull Driver™ Screwdriver is a high-quality tool manufactured by Klein Tools, Inc..

  • Tip: Black
  • Finish: Chrome
  • Series: Bull Driver™
  • Overall Length: 8.50" (215.9mm)
  • Size: 1/4"
  • Weight: 0.25 lb (113.4 g)
  • Product Status: Obsolete
  • California Prop 65 Warning: May contain chemicals known to cause cancer or reproductive harm.

You May Also Be Interested in

Klein Tools, Inc.
COAXIAL CABLE INSTALLATION KIT
Need more? Email Us
Wiha
COMBINATION RATCHET WRENCH 28MM
Lowest to $1.6817
Wiha
COMBINATION RATCHET WRENCH 9MM
Lowest to $25.0092
Wiha
SLOTTED SPANNER NUT DRIVER M3.5 / M3.5 Spanner (Security) Nut Driver 8.58" (218.0mm)
Need more? Email Us
Apex Tool Group
JKT 100 J2 KEYLS CHUK
Lowest to $1.1769
3M
RED ABRASIVE STIKIT DISC 01111 6
Lowest to $10.0704
American Hakko Products, Inc.
EXTRACTOR,PLCC SOCKET,84 PIN
Need more? Email Us
Wiha
COMBINATION WRENCH 27MM
Lowest to $2.0178
JST Sales America Inc.
TOOL HAND CRIMPER SLC-21T-2.0
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6962 $58.7848
10+ $12.0586 $120.5860
15+ $11.6817 $175.2255
21+ $11.3048 $237.4008
27+ $10.9281 $295.0587
36+ $9.7976 $352.7136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess