EN
  • EN
  • DE
  • IT
Part No K36
Manufacturer Klein Tools, Inc.
Catalog Tools
Description SCREWDRIVER SLOTTED 1/4" 9.75"
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Tools - Screw and Nut Drivers
Mfr Klein Tools, Inc.
Package Box
Product Status Active
Tool Type Screwdriver
Tip Type Slotted
Size 1/4"
Length - Blade 6.00" (152.4mm)
Length - Overall 9.75" (247.7mm)
Features Black Tip, Screw Holding
Weight 0.15 lb (68.04 g)
Standard Package 3 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8205.40.0000
California Prop 65 Warning Information
Win Source Part Number 1207164-K36
Ultra Librarian 3D Model Ultra Librarian K36 CAD Model

Description

The 1207164-K36 is a screwdriver from Klein Tools, Inc.

  • Tip Color: Black
  • Feature: Screw Holding
  • Overall Length: 9.75 inches (247.7mm)
  • Tip Type: Slotted
  • Screw Size: 1/4-inch
  • Weight: 0.15 lb (68.04 g)
  • Package: Box (3 pieces)
  • Status: Active

You May Also Be Interested in

Apex Tool Group
3/16" Slotted Blade Drive 4.00" (101.6mm)
Need more? Email Us
3M
Need more? Email Us
Dremel
Drill Bit Drilling
Need more? Email Us
Dremel
Need more? Email Us
Wiha
0.05" Hex Bit, Micro 4mm Drive 1.10" (28.0mm)
Need more? Email Us
Klein Tools, Inc.
Wrench Set Wrench 1/4" ~ 11/16" Assorted Length
Need more? Email Us
Swanstrom Tools USA
CUTTER
Lowest to $1.8835
Dremel
Drive
Need more? Email Us
Klein Tools, Inc.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
2,420+ $0.0232 $56.1440
5,885+ $0.0190 $111.8150
9,150+ $0.0184 $168.3600
12,580+ $0.0178 $223.9240
16,235+ $0.0172 $279.2420
21,740+ $0.0155 $336.9700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 2420 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess