EN
  • EN
  • DE

1206B682K501NT

Part No 1206B682K501NT
Manufacturer Knowles Novacap
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1138056-1206B682K501NT
Categories Custom Parts
Manufacturer Knowles Novacap
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1206B682K501NT CAD Model

Description

The 1206B682K501NT is a multilayer ceramic capacitor (MLCC) manufactured by Knowles Novacap. MLCCs are widely used in electronic circuits for various purposes, including filtering, decoupling, and energy storage. This particular capacitor is designed for surface mount technology (SMT) and offers stable performance in a compact package.

Applications

  • Decoupling: Used to decouple power supply lines in electronic circuits, reducing noise and voltage fluctuations.
  • Filtering: Employed in filtering circuits to remove unwanted frequencies from signals.
  • Timing Circuits: Utilized in timing circuits to control the timing of electronic events.
  • Bypass Capacitors: Used to bypass AC signals around sensitive components.
  • Energy Storage: Integrated into energy storage circuits for temporary energy storage and release.

Features

  • Multilayer Ceramic Construction: Provides high capacitance and low ESR (Equivalent Series Resistance).
  • Surface Mount Technology (SMT): Designed for automated assembly on PCBs.
  • Compact Size: Saves space in high-density electronic designs.
  • High Reliability: Offers stable performance over a wide range of operating conditions.
  • RoHS Compliant: Meets environmental regulations for lead-free manufacturing.

Benefits

  • Reduced Noise: Minimizes noise and voltage fluctuations in electronic circuits.
  • Stable Performance: Provides consistent and reliable operation over temperature and frequency.
  • Increased Circuit Density: Enables denser circuit layouts due to the compact size.
  • Simplified Assembly: Simplifies the assembly process with SMT compatibility.
  • Extended Lifespan: Offers a long service life in demanding applications.

Additional Details

The 1206B682K501NT has a 1206 case size, indicating its dimensions. The capacitance value is 6800pF (6.8nF). The voltage rating is 500V. The tolerance is ±10%. The dielectric material is typically a stable ceramic formulation, offering predictable performance over a wide temperature range. These capacitors are commonly used in various electronic devices and systems, including consumer electronics, industrial controls, and telecommunications equipment.

The small size and high capacitance value make this capacitor ideal for decoupling in densely packed circuit boards.

You May Also Be Interested in

Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Linear Technology
Need more? Email Us
Matsuo
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess