EN
  • EN
  • DE

ES2211N330M502NT

Part No ES2211N330M502NT
Manufacturer Knowles Novacap
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1156846-ES2211N330M502NT
Categories Custom Parts
Manufacturer Knowles Novacap
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ES2211N330M502NT CAD Model

Description

The ES2211N330M502NT is a surface-mount multilayer ceramic capacitor (MLCC) manufactured by Knowles Novacap. This capacitor is designed for applications requiring high capacitance, high voltage, and stable performance over a wide temperature range. It is part of the ES series, which is known for its reliability and suitability for demanding applications. The capacitor utilizes a ceramic dielectric material, providing excellent electrical characteristics.

Applications

  • Power Supplies: Used for filtering and energy storage in power supply circuits.
  • DC-DC Converters: Provides stable voltage regulation in DC-DC conversion systems.
  • High-Frequency Circuits: Suitable for filtering and decoupling in high-frequency applications.
  • Medical Equipment: Employed in medical devices requiring reliable and stable components.
  • Aerospace Applications: Used in aerospace systems where high reliability and performance are crucial.

Features

  • High Capacitance: Offers a capacitance value of 33pF.
  • High Voltage Rating: Designed to withstand high voltage conditions.
  • Surface Mount Technology (SMT): Facilitates easy and efficient assembly on printed circuit boards.
  • Stable Performance: Maintains stable electrical characteristics over a wide temperature range.
  • Reliable Construction: Manufactured with high-quality ceramic materials for long-term reliability.

Benefits

  • Improved Circuit Stability: Provides stable capacitance for reliable circuit operation.
  • Efficient Power Management: Enhances the efficiency of power supplies and DC-DC converters.
  • Reduced Board Space: SMT design allows for compact and space-saving integration.
  • Enhanced Reliability: Ensures long-term performance and minimizes the risk of component failure.
  • Optimal Performance in Demanding Environments: Suitable for applications with harsh environmental conditions.

Additional Details

The ES2211N330M502NT capacitor features a capacitance value of 33pF. The voltage rating is not explicitly available in the product name but is a key characteristic of the ES series and should be verified from the datasheet. It is designed for surface mount applications, allowing for efficient automated assembly. The ceramic dielectric material ensures stable performance across a wide temperature range, making it suitable for demanding applications. The termination material is typically a solderable metal, ensuring reliable connections to the PCB. Proper handling and soldering techniques should be followed to ensure optimal performance and reliability.

You May Also Be Interested in

Crouse-Hinds
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess