Products specifications Report Issue?

Category Filters>Feed Through Capacitors
Mfr Knowles Syfer
Series SBSM
Package Tape & Reel
Capacitance 10000 pF
Tolerance ±20%
Voltage - Rated 500V
Current 20 A
Temperature Range - Operating -55°C ~ 125°C
Insertion Loss 50dB @ 100MHz
Temperature Coefficient X7R
Mounting SMD (SMT)
Package / Case 2220 (5750 Metric), 3 PC Pad
Dimension 0.224" L x 0.197" W (5.70mm x 5.00mm)
Height (Max) 0.133" (3.38mm)
Base Product Number SBSMC
Other Names 1608-1197-3,1608-1197-3,1608-1197-6,1608-1197-2,1608-1197-1
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Win Source Part Number 1276327-SBSMC5000103MXT
Ultra Librarian 3D Model Ultra Librarian SBSMC5000103MXT CAD Model

Description

The SBSM series feed through capacitors from Knowles Syfer are designed to reduce electromagnetic interference (EMI) in electronic circuits.

  • Series: SBSM
  • Capacitance: 10000 pF
  • Tolerance: ±20%
  • Voltage: 500V
  • Current: Up to 20A
  • Package: 2220 (5750 Metric), 3 PC Pad
  • Packaging: Tape and reel
  • Standard Package: 500
  • Temperature Range: -55°C to 125°C
  • Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm)
  • Temperature Coefficient Material: X7R
  • Insertion Loss: 50dB @ 100MHz

You May Also Be Interested in

Murata Electronics North America
SMD/BLOCK Type EMI Suppression Filters
Lowest to $0.2715
ECAD model for NFM3DPC223R1H3
Murata Electronics North America
Need more? Email Us
ECAD model for NFM839R02C470R220T1M00-63
Murata Electronics North America
Need more? Email Us
ECAD model for NFM51R00P505M00-60/T251
Murata Electronics North America
Need more? Email Us
ECAD model for NFM839R02C101R101T1M00
Murata Electronics North America
Need more? Email Us
ECAD model for NFM41R12C102T1M00-65
Murata Electronics North America
Need more? Email Us
ECAD model for NFM61R00T330T1M00
Murata Electronics North America
SMD/BLOCK Type EMI Suppression Filters
Lowest to $35.4546
ECAD model for NFM55PC155F1H4L
Murata Electronics North America
Need more? Email Us
ECAD model for NFM40R02C470T1M00-65/T251
Murata Electronics North America
On-Board Type (DC) EMI Suppression Filters
Lowest to $0.0785
ECAD model for NFM18CC221R1C3

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention