EN
  • EN
  • DE

SFAKC5000101MC1

Part No SFAKC5000101MC1
Manufacturer Knowles Syfer
Catalog Feed Through Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Feed Through Capacitors
Mfr Knowles Syfer
Series SFAK
Package Bulk
Capacitance 100 pF
Tolerance ±20%
Voltage - Rated 500V
Current 10 A
Temperature Range - Operating -55°C ~ 125°C
Insertion Loss 4dB @ 100MHz
Temperature Coefficient C0G, NP0
Package / Case Axial, Bushing
Dimension 0.157" Dia x 0.362" L (4.00mm x 9.20mm)
Thread Size M3.5x0.6
Base Product Number SFAKC
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 1276266-SFAKC5000101MC1
Ultra Librarian 3D Model Ultra Librarian SFAKC5000101MC1 CAD Model

Description

The SFAKC5000101MC1 is a Surface Mount Multilayer Ceramic Capacitor (MLCC) manufactured by Knowles Syfer. These capacitors are designed for applications requiring stable capacitance and low losses. MLCCs are known for their high reliability, compact size, and ability to operate over a broad temperature range.

Applications:

  • Filtering in power supplies
  • Decoupling in digital circuits
  • Bypass capacitors in RF circuits
  • Timing circuits
  • Smoothing circuits

Features:

  • Surface mount design for easy PCB assembly
  • Multilayer ceramic construction for high capacitance density
  • Low ESR (Equivalent Series Resistance) for minimal power loss
  • Stable capacitance over a wide temperature range
  • RoHS compliant

Benefits:

  • Improved circuit performance due to stable capacitance and low losses
  • Reduced PCB size thanks to the compact design
  • Enhanced reliability in harsh operating environments
  • Simplified assembly with surface mount technology
  • Adherence to environmental regulations

Additional Details:

While detailed specifications such as voltage rating and exact capacitance require datasheet verification, the "SFAKC" designation generally suggests a general-purpose MLCC suitable for various applications. The part number '5000' likely refers to the case size (e.g. 1206). The '101' suggests a capacitance value of 100pF (10 x 10^1 pF). 'M' typically denotes a ±20% tolerance. 'C1' might relate to termination material or packaging type. Refer to the official Knowles Syfer datasheet for SFAKC5000101MC1 for precise specifications.

These capacitors are frequently used to filter unwanted noise and provide stable power to integrated circuits. The low ESR minimizes power dissipation and improves system efficiency. Their surface-mount design allows for high-density packaging, reducing the overall size of electronic devices. The robust construction guarantees reliable performance in demanding environments, including automotive and industrial applications. The ceramic material provides excellent temperature stability, preventing capacitance drift and ensuring consistent performance over time.

When selecting MLCCs, factors to consider include capacitance value, voltage rating, temperature coefficient, and ESR. The SFAKC5000101MC1 is a versatile choice for applications where consistent performance and dependability are crucial. Its small size and surface-mount design make it easily integrated into modern electronic systems.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP FEEDTHRU 47PF 100V 1206
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FEEDTHRU 22PF 100V 1206
Need more? Email Us
Knowles Syfer
CAP FEEDTHRU 0.022UF 50V 0805
Need more? Email Us
Knowles Syfer
CAP FEEDTHRU 10000PF 100V 1806
Need more? Email Us
TDK Corporation
CAP FEEDTHRU 1000PF 20% 50V 0805
Lowest to $0.2010
AVX Corp/Kyocera Corp
CAP FEEDTHRU 0.1UF 25V 0805
Lowest to $0.7980
Knowles Syfer
CAP FEEDTHRU 1000PF 100V 0805
Need more? Email Us
TDK Corporation
CAP FEEDTHRU 22PF 20% 50V 0603
Lowest to $0.0929
TDK Corporation
CAP FEEDTHRU 4.7UF 20% 6.3V 0603
Lowest to $0.0659

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess